Status: | Unknown |
---|---|
Series: | 773 Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
1,580
in stock
|
Buy Now | |
Conrad
from US$0.67
|
468
in stock
|
Buy Now | |
Distrelec
from US$0.57
|
115
in stock
|
Buy Now | |
element14
from US$0.33
|
54
in stock
|
Buy Now | |
SOS electronic
from US$0.46
|
40
in stock
|
Buy Now | |
Farnell
from US$0.33
|
40
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
14
in stock
|
Buy Now |
Product Range | 773 Series |
---|---|
No. of Contacts | 3Contacts |
Pitch Spacing | - |
Connector Type | Terminal Block Standard |
Connector Mounting | Cable Mount |
Wire Size AWG Max | 10AWG |
Wire Size AWG Min | 14AWG |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Colour | Red |
Conductor Area CSA | 6mm² |
External Width | 25.6mm |
No. of Positions | 3Ways |
Rated Current | 32A |
Rated Voltage | 400V |
Wire Connection Method | Clamp |
PUSH WIRE jtn box 3 wire terminal block | RS |
For plugged wiring that saves time and money - connection wire up to 6 mm² in junction boxes, terminal boxes and devices. Has received all important approvals. Mounting adapter for "fixed position" applications of clamp. | Conrad |
Wago Socket Terminal, 2.5 ... 6mm², 3 Poles | Distrelec |
Product Range:773 Series | element14 |
PUSH WIRE Connector 3-cond. 6mm2 41A 1P Transp./Red | SOS electronic |
TERMINAL BLOCK, PLUGGABLE, 3POS, 10AWG | Farnell |
WAGO 773-173 Connecting Clamp 2.5-6mm², 41A Transparent 3 Single Wires | Rapid Electronics |
Terminal Block Pluggable, 3 Position, 14-10Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a 773-173?
Additional datasheets, footprints and schematics for 773-173 are listed on our Part Details page. You can also find images and similar parts to 773-173 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 773-173 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 773-173 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 773-173 fall under?
The 773-173 is listed under Connectors > Terminal Blocks & Accessories > Pluggable Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 773-173 when available in the Pluggable Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 773-173 you can contact the distributor directly for product support, shipping queries etc.
Is the 773-173 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 773-173 have stock available?
Authorised distributors including RS, Conrad, Distrelec, element14 and SOS electronic have stock available or on a lead time for 773-173.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 773-173 often in real-time on the comparison pages.
What if I can't find stock of 773-173?
You can fill out our help required form which you can use to request a quote for 773-173 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.