Status: | Unknown |
---|---|
Series: | 773 Series |
RoHS: | Unknown |
Prices starting from US$0.0107
Product Range | 773 Series |
---|---|
No. of Contacts | 6Contacts |
Pitch Spacing | - |
Connector Type | Terminal Block Standard |
Connector Mounting | Cable Mount |
Wire Size AWG Max | 12AWG |
Wire Size AWG Min | 18AWG |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Breakdown Voltage Vbr | 4kV |
Colour | Lilac |
Conductor Area CSA | 2.5mm² |
Current Max | 24A |
External Length / Height | 13.1mm |
External Width | 18.8mm |
No. of Positions | 6Ways |
Rated Current | 24A |
Rated Voltage | 400V |
Wire Area Size Power Contact Min | 0.75mm² |
Wire Connection Method | Clamp |
Wire Size | 12AWG |
Working Voltage | 400V |
PUSH WIRE jtn box 6 wire terminal block | RS |
WAGO 773-106 6 Conductor PUSH WIRE® Splicing Connector 24A Violet | Rapid Electronics |
TERMINAL BLOCK, PLUGGABLE, 6POS, 12AWG | element14 |
Wago Socket Terminal, 0.75 ... 2.5mm², 6 Poles | Distrelec |
Push Wire Connector, 250 Pc Jar |Wago 773-106 | Newark Electronics |
Where can I find additional details, specifications and documents for a 773-106?
Additional datasheets, footprints and schematics for 773-106 are listed on our Part Details page. You can also find images and similar parts to 773-106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 773-106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 773-106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 773-106 fall under?
The 773-106 is listed under Connectors > Terminal Blocks & Accessories > Pluggable Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 773-106 when available in the Pluggable Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 773-106 you can contact the distributor directly for product support, shipping queries etc.
Is the 773-106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 773-106 have stock available?
Authorised distributors including RS, Rapid Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 773-106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 773-106 often in real-time on the comparison pages.
What if I can't find stock of 773-106?
You can fill out our help required form which you can use to request a quote for 773-106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.