Prices starting from US$1.40
Standoff Material | Ceramic |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 6-32 |
Standoff Type | Round Female |
Body Length | 19.05mm |
Product Range | - |
Overall Length | 19.05mm |
External Width | 12.7mm |
SVHC | No SVHC (27-Jun-2018) |
Standoff, 1/2 Round, Female, Threaded 6-32, L .750, Com. Grade L5 Ceramic/Glaze | Keystone Electronics 7715 | RS Americas |
STANDOFF, ROUND FEMALE, 19.05MM | Farnell |
Spacer, Round, Ceramic, 0.5In X 19.05Mm | Newark Electronics |
Customer Item | Carlton-Bates |
Standoffs & Spacers CERAMIC THRD .750 | Sager |
Supply Voltage | 5V |
---|---|
Lamp Base Type | Bi-Pin |
Bulb Size | T-1 (3mm) |
MSCP | 0.15 |
Average Bulb Life | 40000h |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 7715?
Additional datasheets, footprints and schematics for 7715 are listed on our Part Details page. You can also find images and similar parts to 7715 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7715 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7715 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7715 fall under?
The 7715 is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 7715 when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7715 you can contact the distributor directly for product support, shipping queries etc.
Is the 7715 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7715 have stock available?
Authorised distributors including RS Americas, Farnell, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for 7715.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7715 often in real-time on the comparison pages.
What if I can't find stock of 7715?
You can fill out our help required form which you can use to request a quote for 7715 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.