Accessory Type | RF Module |
---|---|
For Use With | Keithley Multimeters & Oscilloscopes |
Product Range | - |
Continuous RF Input Power Max | 20W |
Frequency | 3.5GHz |
Impedance | 50ohm |
RF Test Component Type | RF Module |
3.5GHz,dual 1x4,50 ohm multiplexer card | RS |
RF MODULE, 3.5GHZ, 50OHM | Farnell |
Standoff Material | Ceramic |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 6-32 |
Standoff Type | Round Female-Female |
Body Length | - |
Product Range | - |
Overall Length | 9.5mm |
External Width | 9.5mm |
SVHC | No SVHC (27-Jun-2018) |
Ceramic Standoff | Keystone Electronics 7712 | RS Americas |
Customer Item | Carlton-Bates |
Standoffs & Spacers CERAMIC THRD .375 | Sager |
Cutter, Large Taper Flush Long |Tronex 7712 | Newark Electronics |
Where can I find additional details, specifications and documents for a 7712?
Additional datasheets, footprints and schematics for 7712 are listed on our Part Details page. You can also find images and similar parts to 7712 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7712 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7712 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7712 fall under?
The 7712 is listed under Test Equipment > Test Equipment Accessories > Other Test Accessories.
Can I view similar or alternative parts?
You can view similar parts to 7712 when available in the Other Test Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7712 you can contact the distributor directly for product support, shipping queries etc.
Is the 7712 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7712 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for 7712.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7712 often in real-time on the comparison pages.
What if I can't find stock of 7712?
You can fill out our help required form which you can use to request a quote for 7712 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.