Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 8 |
---|---|
Number of Rows | 1 |
Contact Layout | Inline |
Contact Current Rating (Max) | 6.5A |
Contact Retention Within Housing | Without |
Contact Type | Socket |
コネクタの高さ | 6.35mm |
Connector Height | 6.35mm |
Wire Size | .0509 – .823mm², 30 – 18AWG |
Connector Length | 1.248in |
Operating Voltage | 250VAC |
Centerline (Pitch) | 3.96mm, .156in |
Housing Material | Nylon - GF |
Housing Color | Natural |
UL Flammability Rating | UL 94V-2 |
UL File Number | E28476 |
CSA File Number | LR 7189 |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
UL Rating | Listed |
Mating Retention Type | Latch |
Locking Latch Between Cavity Number | 4 and 5 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | With |
Mating Retention | With |
PCB Mount Retention Type | Board Latch |
Strain Relief | Without |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | SL .156 Contacts |
Comment | Unit Accepts 1.14[.045] Square or Round Post, Accepts Keying Plug 640254-1and 640255-1 |
Packaging Quantity | 1 |
実装方法 | Package |
Packaging Method | Package |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Connector Type | Housing |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
08P Sl156 Hsg W/Thru Bd Latch Rohs Compliant: Yes |Amp Te Connectivity 770894-8 | Newark Electronics |
Conn Housing RCP 8 POS 3.96mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 770894-8?
Additional datasheets, footprints and schematics for 770894-8 are listed on our Part Details page. You can also find images and similar parts to 770894-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770894-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770894-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770894-8 fall under?
The 770894-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 770894-8 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770894-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 770894-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770894-8 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 770894-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770894-8 often in real-time on the comparison pages.
What if I can't find stock of 770894-8?
You can fill out our help required form which you can use to request a quote for 770894-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.