Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.91
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.44
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$1.54
|
4
in stock
|
Buy Now | |
Future Electronics
from US$0.99
|
-
|
Buy Now | |
Avnet America
from US$1.08
|
-
|
Buy Now | |
RS Americas
from US$1.03
|
-
|
Buy Now | |
Boersig
from US$1.06
|
-
|
Buy Now | |
Distrelec
from US$1.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | .162in, 4.14mm |
---|---|
PCB Mount Orientation | Vertical |
Number of Signal Positions | 0 |
Number of Positions | 4 |
Number of Rows | 2 |
Number of Power Positions | 4 |
Contact Current Rating (Max) | 9.5A |
Contact Mating Area Plating Material | Tin-Lead |
Contact Retention | Without |
Contact Mating Area Plating Thickness | 150 – 250µin, 3.81 – 6.35µm |
Contact Termination Area Plating Finish | Matte |
Contact Termination Area Plating Material | Tin-Lead |
Multiple Contact Types | Without |
Height | 13.49mm |
Length | 9.83mm |
Width | 9.83mm |
Operating Voltage | 600VDC, 600VAC |
Centerline (Pitch) | .162in, 4.14mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon 66/6, Nylon |
Housing Color | White |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
PCB Mount Alignment | Without |
Strain Relief | Without |
PCB Mount Retention Type | Boardlock |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Mating Retention Type | Locking Tab |
Mating Retention | With |
Panel Mount Feature | Without |
PCB Mount Retention | With |
Mating Alignment Type | Chamfered Edges |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Quantity | 200 |
Packaging Method | Bag |
Connector System | Wire-to-Board |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Product Type | Header |
Contact Type | Pin |
Termination Post & Tail Length | 4.25mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Pin & Socket Connectors Vert Pcb Pin Hdr 4P |Amp Te Connectivity 770874-1 | Newark Electronics |
Mini-Universal MATE-N-LOK 4 Position Through-Hole Dual Row Straight Pin Header | Future Electronics |
Conn Power PIN 4 POS 4.14mm Solder ST Thru-Hole 4 Terminal 1 Port | Avnet America |
Header Assembly 4 Position MINI UMNL SN Mini-Universal MATE-N-LOK Series | TE Connectivity 770874-1 | RS Americas |
TE Connectivity - AMP PWR CONN 04P MINI UMNL HDR ASSY SN | Distrelec |
Where can I find additional details, specifications and documents for a 770874-1?
Additional datasheets, footprints and schematics for 770874-1 are listed on our Part Details page. You can also find images and similar parts to 770874-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770874-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770874-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770874-1 fall under?
The 770874-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770874-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770874-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770874-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770874-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 770874-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770874-1 often in real-time on the comparison pages.
What if I can't find stock of 770874-1?
You can fill out our help required form which you can use to request a quote for 770874-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.