Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.10
|
671
in stock
|
Buy Now | |
TE Store
from US$2.00
|
726
in stock
|
Buy Now | |
Rapid Electronics
from US$1.77
|
372
in stock
|
Buy Now | |
Newark Electronics
from US$2.60
|
277
in stock
|
Buy Now | |
Chip One Stop
from US$2.30
|
277
in stock
|
Buy Now | |
Distrelec
from US$2.10
|
95
in stock
|
Buy Now | |
Avnet America
-
|
395
in stock
|
Buy Now | |
RS Americas
from US$2.34
|
-
|
Buy Now | |
element14
from US$1.85
|
-
|
Buy Now | |
Boersig
from US$1.47
|
-
|
Buy Now | |
Farnell
from US$1.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Number of Power Positions | 4 |
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Contact Current Rating (Max) | 12A |
Contact Mating Area Plating Material | Pre-Tin |
Contact Retention | Without |
Contact Layout | Inline |
Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Thickness | 150 – 200µin, 3.81 – 5.08µm |
Multiple Contact Types | Without |
Length | 23.27mm |
Height | 12.29mm |
Width | 8.76mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 5.08mm, .2in |
UL Flammability Rating | UL 94V-2 |
Housing Color | Black |
Housing Material | Nylon |
UL Rating | Recognized, Certified |
CSA File Number | LR16455 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA, UL |
VDE Tested | No |
Agency/Standard Number | E28476 |
PCB Mount Retention | With |
PCB Mount Alignment Type | Locating Posts |
Mating Alignment Type | Polarization |
Mating Alignment | With |
PCB Mount Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
Mating Retention | With |
Mating Retention Type | Detent Lock |
Strain Relief | Without |
Circuit Application | Power |
For Use With | Socket (Plug) Housing |
Packaging Quantity | 200 |
Packaging Method | Box |
Housing Type | Receptacle |
Connector System | Wire-to-Board |
Sealable | No |
Contact Type | Pin |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 5.47mm, .215in |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
04P CMNL HDR ASSY R/A BLK HT Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 5.08 mm Header Receptacle Wire-to-Board 4 | Rectangular Power Connector | Part Number: 770846-1 | Internal Number: 770846-1 | 5.08 mm | TE Connectivity | TE Store |
Commercial MATE-N-LOK header, R/A, 4P | RS |
Pin&Socket Connectors 04P CMNL HDR ASSY R/ | Rapid Electronics |
Pin&socket Connectors 04P Cmnl Hdr Assy R/ Rohs Compliant: Yes |Amp Te Connectivity 770846-1 | Newark Electronics |
TE Connectivity - AMP PWR CONN 04P CMNL HDR ASSY R/A BLK HT | Distrelec |
Conn Wire to Board HDR 4 POS 5.08mm Solder RA Thru-Hole | Avnet America |
04P CMNL HDR ASSY R/A BLK HT | TE Connectivity 770846-1 | RS Americas |
CONNECTOR, HDR, 4POS, 1ROW, TH | element14 |
Where can I find additional details, specifications and documents for a 770846-1?
Additional datasheets, footprints and schematics for 770846-1 are listed on our Part Details page. You can also find images and similar parts to 770846-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770846-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770846-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770846-1 fall under?
The 770846-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770846-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770846-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770846-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770846-1 have stock available?
Authorised distributors including TE Store, RS, Rapid Electronics, Newark Electronics and Chip One Stop have stock available or on a lead time for 770846-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770846-1 often in real-time on the comparison pages.
What if I can't find stock of 770846-1?
You can fill out our help required form which you can use to request a quote for 770846-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.