770669-4 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

23P AMPSEAL, ASSY SNAP-IN GREY

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.76

Distributor Stock
Logo for Newark
Newark
from US$9.35
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$8.11
-
Buy Now
Logo for RS Americas
RS Americas
from US$14.40
-
Buy Now
Logo for TE Store
TE Store
from US$4.76
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Color Gray
Number of Sections 1
Number of Positions 23
Number of Rows 3
Number of Signal Positions 23
Tab Width .051in, 1.3mm
Tab Thickness .051in, 1.3mm
Pin Diameter 1.3mm, .051in
Interface Plating Tin (Sn)
Length 60.8mm, 2.3937in
PCB Thickness (Recommended) .062in
Profile Height from PCB 23.6mm, .929in
PCB 厚 (推奨) 1.57mm
Width 1.498in, 37.9mm
Nominal Voltage Architecture 240V, 48V, 12V, 24V, 42V
Voltage Rating (Max) 250VAC
Operating Voltage 250VAC
Centerline (Pitch) 4mm, .157in
Degree of Protection IP6K9K
UL Flammability Rating UL 94V-0
PCB Mount Retention With
Mounting Holes With
Locking Interface With
PCB Mount Retention Type Boardlock
Panel Mount Feature Without
PCB Mount Alignment With
Mounting Orientation Horizontal/90°
Circuit Application Power & Signal
Packaging Quantity 1
Shielded No
Sealable Yes
Connector System Wire-to-Device, Wire-to-Board
Connector & Contact Terminates To Printed Circuit Board
Hybrid Header No
Termination Method Through Hole - Solder
Operating Temperature (Max) 105°C, 100°C, 90°C, 85°C, 75°C, 212°F, 176°F, 149°F, 221°F, 65°C, 70°C, 158°F, 194°F, 167°F, 185°F, 80°C
Operating Temperature Range -40 – 105°C, -40 – 221°F

Compatible Parts


Alternative Descriptions

23P Ampseal, Assy Snap-In Grey |Amp Te Connectivity 770669-4 | Newark Electronics
Conn Power HDR 23 POS 4mm Solder RA Thru-Hole | Avnet America
23P AMPSEAL ASSY SNAP-IN GREY | TE Connectivity 770669-4 | RS Americas
23POS,PIN DIA 1.3,HDR ASSY,90DEG,COD 4 PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 23 Number of Rows: 3 PCB Mount Header Right Angle Wire-to-Board 23 | Ampseal PCB Horizontal Header | Part Number: 770669-4 | Internal Number: 770669-4 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 770669-4?

Additional datasheets, footprints and schematics for 770669-4 are listed on our Part Details page. You can also find images and similar parts to 770669-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 770669-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770669-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 770669-4 fall under?

The 770669-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.

Can I view similar or alternative parts?

You can view similar parts to 770669-4 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 770669-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 770669-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 770669-4 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Power and Signal Group have stock available or on a lead time for 770669-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 770669-4 often in real-time on the comparison pages.

What if I can't find stock of 770669-4?

You can fill out our help required form which you can use to request a quote for 770669-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay