Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0366
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.05
|
344,160
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
344,160
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0366
|
344,160
in stock
|
Buy Now | |
Chip One Stop
from US$0.0379
|
344,160
in stock
|
Buy Now | |
Avnet America
from US$0.0391
|
-
|
Buy Now | |
Boersig
from US$0.0375
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Nickel |
Connection Capacity | Single |
Barrel Type | Open |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .51mm, .02in |
Wire Size | 20 – 14AWG, .51 – 2.08mm² |
Overall Length | .665in, 16.89mm |
Accepts Wire Insulation Diameter Range | .112 – .123in, 2.84 – 3.12mm |
Receptacle Terminal Stock Thickness | .013in, .33mm |
Mating Tab Width | .125in, 3.18mm |
UL Rating | Recognized |
Wire Insulation Support | With |
Comment | Contact with lubricating oil. |
Packaging Quantity | 3200 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Wire Stop | No |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals Timer Conn Term 20-14, Nibr |Amp Te Connectivity 770642-3 | Newark Electronics |
Terminals TIMER CONN TERM 20-14 NIBR | Rapid Electronics |
TE Connectivity POWER BLADE TERMINAL 20-14 AWG BR Automo | Distrelec |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 770642-3?
Additional datasheets, footprints and schematics for 770642-3 are listed on our Part Details page. You can also find images and similar parts to 770642-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770642-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770642-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770642-3 fall under?
The 770642-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 770642-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770642-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 770642-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770642-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 770642-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770642-3 often in real-time on the comparison pages.
What if I can't find stock of 770642-3?
You can fill out our help required form which you can use to request a quote for 770642-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.