Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.02
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.91
|
2,490
in stock
|
Buy Now | |
Rapid Electronics
from US$2.27
|
2,490
in stock
|
Buy Now | |
Chip One Stop
from US$2.13
|
2,490
in stock
|
Buy Now | |
Distrelec
from US$2.85
|
2,490
in stock
|
Buy Now | |
Avnet America
from US$0.96
|
780
in stock
|
Buy Now | |
Heilind Electronics
from US$2.02
|
528
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.02
|
176
in stock
|
Buy Now | |
Future Electronics
from US$1.59
|
-
|
Buy Now | |
RS Americas
from US$1.84
|
-
|
Buy Now | |
Boersig
from US$2.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 12 |
---|---|
Row-to-Row Spacing | 4.14mm, .163in |
Number of Rows | 2 |
Number of Power Positions | 12 |
Number of Signal Positions | 0 |
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 9.5A |
Contact Termination Area Plating Finish | Matte |
Contact Mating Area Plating Thickness | 150 – 250µin, 3.81 – 6.35µm |
Contact Termination Area Plating Material | Tin-Lead |
Contact Retention | Without |
Multiple Contact Types | Without |
Contact Mating Area Plating Material | Tin-Lead |
Wire Size | .05 – 1.2mm², 100.5 – 2583CMA, 30 – 16AWG |
Insulation Diameter (Max) | 3.2mm |
Width | 9.83mm |
Height | 13.49mm |
Length | 26.39mm |
Operating Voltage | 600VDC, 600VAC |
Housing Material | Nylon, Nylon 66/6 |
Boardlock Material | Nylon |
Centerline (Pitch) | .162in, 4.14mm |
Housing Color | White |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | E28476 |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
VDE Tested | No |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
PCB Mount Retention Type | Boardlock |
Strain Relief | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Alignment Type | Chamfered Edges |
Mating Retention Type | Locking Tab |
Mating Retention | With |
PCB Mount Retention | With |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 200 |
Sealable | No |
Connector System | Wire-to-Board |
Contact Type | Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Housing Type | Receptacle |
Termination Post & Tail Length | 5.47mm, .215in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Pin&socket Connectors Header Assy 12 Pos |Amp Te Connectivity 770621-1 | Newark Electronics |
Pin&Socket Connectors HEADER ASSY 12 POS | Rapid Electronics |
TE Connectivity - AMP PWR CONN 12P MINI UMNL DBL ROW HDR ASSY | Distrelec |
Conn Wire to Board PIN 12 POS 4.14mm Solder ST Thru-Hole | Avnet America |
12P MINI UMNL DBL ROW HDR ASSY | Heilind Electronics |
Connector Header Through Hole 12 position 0.163 (4.14mm) | Future Electronics |
12P MINI UMNL DBL ROW HDR ASSY | TE Connectivity 770621-1 | RS Americas |
Where can I find additional details, specifications and documents for a 770621-1?
Additional datasheets, footprints and schematics for 770621-1 are listed on our Part Details page. You can also find images and similar parts to 770621-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770621-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770621-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770621-1 fall under?
The 770621-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770621-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770621-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770621-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770621-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 770621-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770621-1 often in real-time on the comparison pages.
What if I can't find stock of 770621-1?
You can fill out our help required form which you can use to request a quote for 770621-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.