Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.29
|
8,764
in stock
|
Buy Now | |
Heilind Electronics
from US$0.40
|
33,782
in stock
|
Buy Now | |
TE Store
from US$0.39
|
11,088
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
8,764
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
8,764
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
8,764
in stock
|
Buy Now | |
Farnell
from US$0.40
|
7,200
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.40
|
6,591
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.39
|
-
|
Buy Now | |
element14
from US$0.26
|
-
|
Buy Now | |
Boersig
from US$0.28
|
-
|
Buy Now | |
TTI Europe
from US$0.25
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material Thickness | .76µm, 29.92µin |
---|---|
Wire Contact Termination Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Wire Contact Termination Area Plating Material Thickness | .76µm |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material Thickness | 50µin, 1.27µm |
Contact Type | Socket |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 10A |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Accepts Wire Insulation Diameter Range | .11in, 2.8mm |
Wire Size | 24 – 18AWG, .2 – .9mm² |
Operating Voltage | 250VAC |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
For Use With | SL-156 Housings |
Circuit Application | Power |
Packaging Quantity | 1000 |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Sealable | No |
Connector System | Wire-to-Board, Wire-to-Wire |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
SL156 RECEPT AUNI/PHBZ L/P | Heilind Electronics |
SL156 RECEPT AUNI/PHBZ L/P Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Operating Voltage: 250 VAC Contact Retention Within Housing: With Socket Gold 250 VAC | Wire-To-Board Connector Contacts: Socket & Wire Size 30-16 Awg & Sl 156 | Part Number: 770522-2 | Internal Number: 770522-2 | TE Connectivity | TE Store |
Headers & Wire Housings Sl156 Crimp Contact |Amp Te Connectivity 770522-2 | Newark Electronics |
Headers&Wire Housings SL156 CRIMP CONTACT | Rapid Electronics |
TE Connectivity - AMP WTB Contact SL156 RECEPT AUNI/PHBZ L/P | Distrelec |
CONTACT, SOCKET, CRIMP, 18AWG | Farnell |
SL-156 Series 18-24 AWG Wire to Cable Crimp Hooded Housing Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
CONTACT, RECEPTACLE, SL-156, 18-24 AWG, GOLD (30) OVER NICKEL, CRIMP | TE Connectivity 770522-2 | RS Americas |
SL156 RECEPTAUNI-PHBZL-P | Power and Signal Group |
Where can I find additional details, specifications and documents for a 770522-2?
Additional datasheets, footprints and schematics for 770522-2 are listed on our Part Details page. You can also find images and similar parts to 770522-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770522-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770522-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770522-2 fall under?
The 770522-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 770522-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770522-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 770522-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770522-2 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 770522-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770522-2 often in real-time on the comparison pages.
What if I can't find stock of 770522-2?
You can fill out our help required form which you can use to request a quote for 770522-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.