Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0299
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
22,373
in stock
|
Buy Now | |
TE Store
from US$0.07
|
70,291
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
22,373
in stock
|
Buy Now | |
element14
from US$0.08
|
22,373
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
5,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
5,500
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
5,500
in stock
|
Buy Now | |
Avnet America
from US$0.0299
|
4,610
in stock
|
Buy Now | |
Future Electronics
from US$0.0448
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.0477
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material Thickness | 80µin, 2.03µm |
---|---|
Contact Underplating Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material Finish | Bright |
Contact Underplating Material | Nickel |
Wire Contact Termination Area Plating Material Finish | Bright |
Wire Contact Termination Area Plating Material Thickness | .2µm |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Wire Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 10A |
Contact Type | Socket |
Contact Mating Area Plating Material | Tin-Lead |
Contact Retention Within Housing | With |
Wire Size | 24 – 18AWG, .2 – .9mm² |
Accepts Wire Insulation Diameter Range | .0429 – .11in, 1.09 – 2.79mm |
Operating Voltage | 250VAC |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Use With | SL-156 Housings |
実装方法 | Reel |
Packaging Quantity | 5500 |
Packaging Method | Reel |
Connector System | Wire-to-Board, Wire-to-Wire |
Applied Pressure | High |
Wire/Cable Type | Discrete Wire |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
SL156 RECPT, SNNI/PHBZ Contact Type: Socket Contact Mating Area Plating Material: Tin-Lead Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Contact Retention Within Housing: With Socket Tin-Lead 250 VAC | Wire-To-Board Connector Contacts: Socket & Wire Size 30-16 Awg & Sl 156 | Part Number: 770476-1 | Internal Number: 770476-1 | TE Connectivity | TE Store |
Contact, Socket, 24-18Awg, Crimp | Newark Electronics |
CRIMP CNT REEL Reel of 5500 | Rapid Electronics |
TE Connectivity SL156 RECPT SNNI/PHBZ Headers & Wire Hou | Distrelec |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
SL-156 Series 18-24 AWG Tin-Lead Crimp Socket Connector | Future Electronics |
SL-156 PCB Connector Contact, Female, Crimp, Bright Tin Lead Plating | TE Connectivity 770476-1 | RS Americas |
GENERAL TERMINAL | Richardson RFPD |
Where can I find additional details, specifications and documents for a 770476-1?
Additional datasheets, footprints and schematics for 770476-1 are listed on our Part Details page. You can also find images and similar parts to 770476-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770476-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770476-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770476-1 fall under?
The 770476-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 770476-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770476-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770476-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770476-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 770476-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770476-1 often in real-time on the comparison pages.
What if I can't find stock of 770476-1?
You can fill out our help required form which you can use to request a quote for 770476-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.