Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CL3853-000,
AMP-0-0770377-1, 0-0770377-1 |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
5,001
in stock
|
Buy Now | |
Heilind Electronics
from US$0.34
|
197,079
in stock
|
Buy Now | |
TE Store
from US$0.32
|
46,613
in stock
|
Buy Now | |
element14
from US$0.38
|
34,203
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
33,993
in stock
|
Buy Now | |
Farnell
from US$0.27
|
33,993
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.34
|
32,846
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
24,550
in stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
19,016
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
17,500
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
8,465
in stock
|
Buy Now | |
Boersig
from US$0.24
|
6,275
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.34
|
3,665
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
756
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
366
in stock
|
Buy Now | |
Conrad
from US$0.46
|
88
in stock
|
Buy Now | |
Avnet America
-
|
18,103
in stock
|
Buy Now | |
Avnet Abacus
-
|
13,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.25
|
-
|
Buy Now | |
Sager
from US$0.23
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
UL Flammability Rating | UL 94V-0 |
---|---|
For Use With | Universal MATE-N-LOK ll Plugs and Caps |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Accessory |
Accessory Type | Keying Plug |
Operating Temperature Range | -55 – 120°C, -67 – 248°F |
UMNL II KEYING PLUG Connector Hardware Accessory Type: Keying Plug Operating Temperature (Max): 248 °F Operating Temperature (Max): 120 °C Operating Temperature Range: -55 – 120 °C Operating Temperature Range: -67 – 248 °F Keying Plug 248 °F | Connector Hardware | Part Number: 770377-1 | Internal Number: 770377-1 | Alias Number: 0-0770377-1 | TE Connectivity | TE Store |
SEALING PLUG, SPLASHPROOF | element14 |
Connector Accessory, Sealing Plug, Universal Mate-N-Lok Ii Connector Rohs Compliant: Yes |Amp Te Connectivity 770377-1 | Newark Electronics |
Universal MATE-N-LOK II White Sealable Keying Plug | Future Electronics |
Pin&Socket Connectors KEYING PLUG | Rapid Electronics |
UNIVERSAL MATE-N-LOK KEY PIN | TTI Europe |
TE Connectivity - AMP Keying Plug, Universal MATE-N-LOK | Distrelec |
Mate-N-Lok keying plug | RS |
Universal Mate-N-Lok ii Keying Plug | Dalroad Norslo |
Connector Keying Plug, Rectangular, For Universal Mate-N-Lok Series | TE Connectivity 770377-1 | RS Americas |
Factory colour: White | Conrad |
Connector Accessories Keying Plug Nylon White | Avnet America |
Pin & Socket Connectors KEYING PLUG | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Sealing Plug |
---|---|
For Use With | Universal Mate-N-Lok II Connector |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Blue |
Where can I find additional details, specifications and documents for a 770377-1?
Additional datasheets, footprints and schematics for 770377-1 are listed on our Part Details page. You can also find images and similar parts to 770377-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770377-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770377-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770377-1 fall under?
The 770377-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Keying Plugs.
Can I view similar or alternative parts?
You can view similar parts to 770377-1 when available in the Rectangular Connector Keying Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770377-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770377-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770377-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, element14, Newark Electronics and Farnell have stock available or on a lead time for 770377-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770377-1 often in real-time on the comparison pages.
What if I can't find stock of 770377-1?
You can fill out our help required form which you can use to request a quote for 770377-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.