Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$157.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$2,040.89
|
No stock
|
Buy Now | |
TestEquity
from US$2,040.89
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$1,880.00
|
2
in stock
|
Buy Now | |
Distrelec
from US$1,993.79
|
2
in stock
|
Buy Now | |
RS Americas
from US$157.92
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$2,040.89
|
-
|
Buy Now | |
element14
from US$1,990.77
|
-
|
Buy Now | |
Welectron
from US$1,801.79
|
-
|
Buy Now | |
Farnell
from US$2,040.89
|
-
|
Buy Now |
Accessory Type | Differential Multiplexer Module |
---|---|
For Use With | Keithley Multimeters & Oscilloscopes |
Product Range | - |
Input Current Max | 0.5A |
Input Voltage Max | 300V |
No. of Channels | 32Channels |
Differential Multiplexer Module | Newark Electronics |
Keithley 32-Channel High Speed Differential Multiplexer Module Suitable for Keithley Multimeters & Oscilloscopes | Distrelec |
32 channel differential multiplexer mod | RS |
Keithley 7703 32 Channel Hi Speed Differential Multiplexer | Rapid Electronics |
MULTIPLEXER, HIGH SPEED, 32 CHANNEL | element14 |
Keithley 7703 32-Kanal High-Speed Multiplexer-Karte | Welectron |
Where can I find additional details, specifications and documents for a 7703?
Additional datasheets, footprints and schematics for 7703 are listed on our Part Details page. You can also find images and similar parts to 7703 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7703 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7703 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7703 fall under?
The 7703 is listed under Test Equipment > Test Equipment Accessories > Switch System Cards & Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to 7703 when available in the Switch System Cards & Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7703 you can contact the distributor directly for product support, shipping queries etc.
Is the 7703 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7703 have stock available?
Authorised distributors including TestEquity, Newark Electronics, Distrelec, RS Americas and RS have stock available or on a lead time for 7703.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7703 often in real-time on the comparison pages.
What if I can't find stock of 7703?
You can fill out our help required form which you can use to request a quote for 7703 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.