Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
No stock
|
Buy Now | |
TE Store
from US$0.37
|
6,511
in stock
|
Buy Now | |
Heilind Electronics
from US$0.46
|
1,961
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.46
|
457
in stock
|
Buy Now | |
RS Americas
from US$0.43
|
356
in stock
|
Buy Now | |
Powell Electronics
from US$0.39
|
14
in stock
|
Buy Now | |
Chip One Stop
from US$0.61
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
element14
from US$0.44
|
-
|
Buy Now | |
Boersig
from US$0.35
|
-
|
Buy Now | |
Distrelec
from US$0.45
|
-
|
Buy Now | |
TTI Europe
from US$0.30
|
-
|
Buy Now | |
Farnell
from US$0.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Gold |
---|---|
Contact Underplating Material Thickness | 50µin, 1.27µm |
Contact Base Material | Brass |
Contact Type | Socket |
Contact Underplating Material | Nickel |
Wire Contact Termination Area Plating Material Thickness | .5µm |
Contact Mating Area Plating Material Thickness | 29.92µin, .76µm |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 6.5A |
Contact Retention Within Housing | With |
端子の下地めっきの材料 | Nickel |
Wire Size | 24 – 18AWG, .2 – .9mm² |
Accepts Wire Insulation Diameter Range | .11in, 2.8mm |
Operating Voltage | 250VAC |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
For Use With | SL-156 Housings |
Circuit Application | Signal |
Packaging Method | Box & Carton |
実装方法 | Box & Carton |
Packaging Quantity | 1000 |
Applied Pressure | Low |
Product Type | Contact |
Sealable | No |
Wire/Cable Type | Discrete Wire |
Connector System | Wire-to-Board, Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
SL.156 .045 POST CONTACT AU Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Operating Voltage: 250 VAC Contact Retention Within Housing: With Socket Gold 250 VAC | Wire-To-Board Connector Contacts: Socket & Wire Size 30-16 Awg & Sl 156 | Part Number: 770258-1 | Internal Number: 770258-1 | TE Connectivity | TE Store |
MTA Connector Contact SL-156 Contacts Brass Gold (30) over Nickel 0.11 in. | TE Connectivity 770258-1 | RS Americas |
ER - MTA Connector Contact | RS |
Contact, Receptacle, 24-18Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
TE Connectivity - AMP WTB Contact SL.156 .045 PT CONTACT AU | Distrelec |
Status: | Unknown |
---|---|
Series: | SL-156 Series |
RoHS: | Unknown |
Product Range | SL-156 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Gold Plated Contacts |
For Use With | SL-156 Housings |
Mating Force | Low |
Where can I find additional details, specifications and documents for a 770258-1?
Additional datasheets, footprints and schematics for 770258-1 are listed on our Part Details page. You can also find images and similar parts to 770258-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770258-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770258-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770258-1 fall under?
The 770258-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 770258-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770258-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770258-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770258-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, RS Americas and Powell Electronics have stock available or on a lead time for 770258-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770258-1 often in real-time on the comparison pages.
What if I can't find stock of 770258-1?
You can fill out our help required form which you can use to request a quote for 770258-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.