7702 Part Information
Details for 7702 by Keithley
Test Equipment>Test Equipment Accessories>Switch System Cards & Multiplexers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1050.0000 |
Stock Information
Details
Part Downloads
Part Specifications
Accessory Type | Differential Multiplexer Module |
For Use With | Keithley Multimeters & Oscilloscopes |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Alternative Part Descriptions
- DIFFERENTIAL MULTIPLEXER MODULE; Accessory Type:40 Channel, Differential Multiplexer Module; For Use With:Keithley Multimeters & Oscilloscopes; Product Range:DMM Module RoHS Compliant: Yes | Newark Electronics
Details for 7702 by Keystone Electronics
Connectors > Crimp Terminals / Solder Terminals & Splices > PCB Terminals
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1050.0000 |
Stock Information
Details
Part Downloads
Part Specifications
Terminal Material | Brass |
Mounting Hole Dia | 1.57mm |
Terminal Plating | Tin |
Connector Mounting | PCB Mount |
Connector Type | Terminal Block, PCB |
RoHS Compliant | Yes |
Alternative Part Descriptions
- PC SCREW TERMINAL, 22-14AWG; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:1.57mm; Terminal Plating:Tin; Product Range:-; Connector Mounting:PCB Mount; Connector Type:Terminal Block, PCB RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 7702?
Additional datasheets, footprints and schematics for 7702 are listed in our Part Details tab. You can also find the 7702 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7702 in the Pricing & Inventory tab next to part details. You can view 7702 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7702 fall under?
The 7702 is listed under Test Equipment > Test Equipment Accessories > Switch System Cards & Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to 7702 when available in the Switch System Cards & Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7702 you can contact the distributor directly for product support, shipping queries etc.
Is the 7702 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 7702 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 7702.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7702 often in real-time on the comparison pages.
What if I can't find stock of 7702?
You can fill out our help required form which you can use to request a quote for 7702 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.