Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.75
|
37,878
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
37,878
in stock
|
Buy Now | |
Rapid Electronics
from US$0.69
|
37,878
in stock
|
Buy Now | |
Chip One Stop
from US$0.63
|
37,878
in stock
|
Buy Now | |
Farnell
from US$1.07
|
30,400
in stock
|
Buy Now | |
Powell Electronics
from US$0.69
|
5,280
in stock
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now |
Housing Color | Natural |
---|---|
Mating Alignment | With |
Mating Retention | With |
Number of Positions | 24 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Centerline | .22in, 5.59mm |
Width | 19.63mm |
Length | 51.56mm |
Housing Material | Nylon |
Mating Retention Type | Latch |
Mating Alignment Type | Polarization |
Mounting Style | Free Hanging |
Packaging Quantity | 1 |
Packaging Method | Carton |
Terminates To | Wire & Cable |
Insulated | No |
Connector System | Wire-to-Wire, Wire-to-Board |
Product Type | Terminal Housing |
Sealable | No |
Housing Type | Receptacle Housing |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Automotive Connectors 24P Timer Conn Hsg L/H |Amp Te Connectivity 770198-1 | Newark Electronics |
TE Connectivity TIMER CONNECTOR 24P HSG L/H NAT PA66 Com | Distrelec |
RCPT HOUSING, 24POS, NYLON 6.6, NATURAL | Farnell |
Conn Housing RCP 24 POS 5.59mm Crimp ST Panel Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | Power Blade Series |
RoHS: | Unknown |
Product Range | Power Blade Series |
---|---|
Gender | Receptacle |
No. of Positions | 24Ways |
Pitch Spacing | 5.59mm |
For Use With | AMP Power Blade Series 770642 Socket Contacts Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 770198-1?
Additional datasheets, footprints and schematics for 770198-1 are listed on our Part Details page. You can also find images and similar parts to 770198-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770198-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770198-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770198-1 fall under?
The 770198-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 770198-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770198-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770198-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770198-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 770198-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770198-1 often in real-time on the comparison pages.
What if I can't find stock of 770198-1?
You can fill out our help required form which you can use to request a quote for 770198-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.