77019 SL005 Multiconductor Cable by Alpha Wire

ECOGEN ECOCABLE CABLE MULTCONDUCTOR, 25 CONDUCTOR, 20 AWG, 100 FT, 600 V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2,588.35

Distributor Stock
Logo for Farnell
Farnell
from US$2,588.35
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3,180.95
-
Buy Now
Logo for RS Americas
RS Americas
from US$2,865.13
-
Buy Now

Specifications

Cable Shielding Unshielded
No. of Conductors 25Conductor
Wire Gauge 20AWG
Conductor Area CSA 0.56mm²
Reel Length (Imperial) 100ft
Jacket Color Slate
RoHS Compliant Yes

Alternative Descriptions

UNSHLD FLEX CABLE, 25COND, 20AWG, 30M | Farnell
Ecogen Ecocable Cable Multconductor, 25 Conductor, 20 Awg, 100 Ft, 600 V | Newark Electronics
Multiconductor Cable, 20AWG, 25C, Unshielded, MP, 600V, EcoCable, MPPE Slate | Alpha Wire 77019 SL005 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 77019 SL005?

Additional datasheets, footprints and schematics for 77019 SL005 are listed on our Part Details page. You can also find images and similar parts to 77019 SL005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 77019 SL005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 77019 SL005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 77019 SL005 fall under?

The 77019 SL005 is listed under Cable, Wire & Cable Assemblies > Multiconductor Cable.

Can I view similar or alternative parts?

You can view similar parts to 77019 SL005 when available in the Multiconductor Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 77019 SL005 you can contact the distributor directly for product support, shipping queries etc.

Is the 77019 SL005 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 77019 SL005 have stock available?

Authorised distributors including Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 77019 SL005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 77019 SL005 often in real-time on the comparison pages.

What if I can't find stock of 77019 SL005?

You can fill out our help required form which you can use to request a quote for 77019 SL005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay