770186-1 Power Connectors by TE Connectivity

12P MINI-UMNL ASSY V0 SNNI*

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.32

Distributor Stock
Logo for Distrelec
Distrelec
from US$2.59
435
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$2.68
435
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.35
435
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.77
360
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.91
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.43
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.32
-
Buy Now
Logo for Boersig
Boersig
from US$1.58
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Positions 12
Number of Signal Positions 0
Row-to-Row Spacing 4.14mm, .163in
Number of Rows 3
Number of Power Positions 12
PCB Mount Orientation Vertical
Contact Mating Area Plating Thickness 150 – 250µin, 3.81 – 6.35µm
Contact Termination Area Plating Material Tin-Lead
Contact Mating Area Plating Material Tin-Lead
Contact Current Rating (Max) 9.5A
Contact Retention Without
Multiple Contact Types Without
Contact Layout Matrix
Contact Termination Area Plating Finish Matte
Width 13.97mm
Length 18.11mm
Height 13.49mm
Insulation Diameter (Max) 3.2mm
Operating Voltage 600VDC, 600VAC
UL Flammability Rating UL 94V-0
Housing Material Nylon
Centerline (Pitch) .162in, 4.14mm
Housing Color White
Agency/Standard CSA, UL
CSA File Number LR7189
UL Rating Recognized
VDE Tested No
Glow Wire Rating Standard Part - Not Glow Wire
Agency/Standard Number E28476
CSA Rating Certified
PCB Mount Retention With
Connector Mounting Type Board Mount
PCB Mount Alignment Without
PCB Mount Retention Type Boardlock
Strain Relief Without
Mating Retention With
Mating Retention Type Locking Tab
Mating Alignment Type Chamfered Edges
Mating Alignment With
Panel Mount Feature Without
Circuit Application Power
Assembly Integration Feature Without
For Use With Plug Housing
Packaging Method Bag
Packaging Quantity 200
Contact Type Pin
Product Type Header
Connector System Wire-to-Board
Housing Type Receptacle
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Termination Post & Tail Length 5.46mm, .215in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -55 – 105°C, -67 – 221°F

Compatible Parts


Alternative Descriptions

Pin&Socket Connectors 12C PCB THRU MNT HDR | Rapid Electronics
TE Connectivity 12P MINI-UMNL ASSY V0 SNNI* Power Connec | Distrelec
RECTANGULAR PWR CONN, HEADER, 12POS, PCB | Farnell
Wtb Conn, Header, 12Pos, 3Row, 4.14Mm | Newark Electronics
12 Position 4.14 mm Solder ST Thru-Hole 12 Terminal 1 Port Connector Power PIN | Future Electronics
Conn Power PIN 12 POS 4.14mm Solder ST Thru-Hole 12 Terminal 1 Port | Avnet America
12P MINI-UMNL ASSY V0 SNNI | Power and Signal Group


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 770186-1?

Additional datasheets, footprints and schematics for 770186-1 are listed on our Part Details page. You can also find images and similar parts to 770186-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 770186-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770186-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 770186-1 fall under?

The 770186-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 770186-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 770186-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 770186-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 770186-1 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 770186-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 770186-1 often in real-time on the comparison pages.

What if I can't find stock of 770186-1?

You can fill out our help required form which you can use to request a quote for 770186-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay