770143-1 Power Connectors by TE Connectivity

08P UMNL PIN HDR ASSY

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.11

Distributor Stock
Logo for Farnell
Farnell
from US$1.14
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.26
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.11
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.93
-
Buy Now

Specifications

Number of Power Positions 8
PCB Mount Orientation Vertical
Number of Rows 1
Number of Positions 8
Contact Mating Area Plating Thickness 3.81 – 5.08µm, 150 – 200µin
Contact Mating Area Plating Material Pre-Tin
Contact Current Rating (Max) 12A
Contact Layout Inline
Contact Retention Without
Contact Termination Area Plating Material Pre-Tin
Multiple Contact Types Without
Length 52.07mm, 2.05in
Height 7.62mm, .3in
PCB Thickness (Recommended) 3.18in, .125mm
Width 13.97mm
Operating Voltage 600VAC
Housing Material Nylon
Centerline (Pitch) 6.35mm, .25in
Housing Color Natural
UL Flammability Rating UL 94V-2
Agency/Standard UL
Glow Wire Rating Standard Part - Not Glow Wire
Agency/Standard Number E28476
UL Rating Recognized
VDE Tested Yes
Connector Mounting Type Board Mount
PCB Mount Retention Without
Panel Mount Feature Without
Circuit Application Power
Assembly Integration Feature Without
For Use With Mates with Plug Housing (Using Socket Contacts)
Packaging Method Bag
Packaging Quantity 100
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Product Type Header
Contact Type Pin
Connector System Wire-to-Board
Housing Type Receptacle
Termination Post & Tail Length .215in, 5.46mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -40 – 105°C, -40 – 221°F

Compatible Parts


Alternative Descriptions

08P Umnl Pin Hdr Assy Rohs Compliant: Yes |Amp Te Connectivity 770143-1 | Newark Electronics
Conn Power HDR 8 POS 6.35mm Solder ST Thru-Hole 8 Terminal 1 Port | Avnet America
Connector, 08P Umnl Pin Hdr Assy | TE Connectivity 770143-1 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 770143-1?

Additional datasheets, footprints and schematics for 770143-1 are listed on our Part Details page. You can also find images and similar parts to 770143-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 770143-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770143-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 770143-1 fall under?

The 770143-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 770143-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 770143-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 770143-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 770143-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 770143-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 770143-1 often in real-time on the comparison pages.

What if I can't find stock of 770143-1?

You can fill out our help required form which you can use to request a quote for 770143-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay