Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1,258.66
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.45
|
12,045
in stock
|
Buy Now | |
Sager
from US$0.29
|
4,525
in stock
|
Buy Now | |
Rutronik
from US$0.40
|
3,307
in stock
|
Buy Now | |
Heilind Electronics
from US$0.42
|
1,272
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
436
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.42
|
297
in stock
|
Buy Now | |
RS Americas
from US$0.36
|
149
in stock
|
Buy Now | |
Distrelec
from US$1,220.14
|
9
in stock
|
Buy Now | |
TestEquity
from US$1,258.66
|
7
in stock
|
Buy Now | |
element14
from US$1,219.10
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$1,258.66
|
1
in stock
|
Buy Now | |
RS
from US$1,258.66
|
-
|
Buy Now | |
Newark Electronics
from US$1,150.00
|
-
|
Buy Now | |
Carlton-Bates
from US$0.41
|
-
|
Buy Now | |
Welectron
from US$1,137.76
|
-
|
Buy Now |
Accessory Type | Differential Multiplexer Module |
---|---|
For Use With | Keithley Multimeters & Oscilloscopes |
Product Range | - |
Input Current Max | 1A |
Input Voltage Max | 150V |
No. of Channels | 32Channels |
Keithley 32-channel Differential Multiplexer Suitable for 2700, 2750 Multimeter/Switch System | Distrelec |
MULTIPLEXER, 32 CHANNEL | element14 |
Keithley 7701 32 Channel Differential Multiplexer | Rapid Electronics |
32 CHANNEL DIFFERENTIAL MULTIPLEXER | RS |
Differential Multiplexer Module | Newark Electronics |
Keithley 7701 32-Channel Multiplexer Module | Welectron |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tab Size - Metric | - |
---|---|
Tab Size - Imperial | - |
Terminal Material | Brass |
Mounting Hole Dia | 1.85mm |
Terminal Plating | Tin |
Product Range | - |
Connector Mounting | PCB Mount |
Connector Type | Terminal Block PCB |
Sturdi Mount Vertical PCB Screw Terminal with Screw Installed and Captivated | Future Electronics |
Terminals PC SCREW TYPE TERM MATTE TINNED | Sager |
PC-SCREW INSTALL/CPATIV. | Rutronik |
SCREW TERMINAL | Heilind Electronics |
Terminal: screw terminal | Transfer Multisort Elektronik |
Screw Terminal THM PC Mount 6-32 Thread Vertical Assembled 15 A Brass/Tin | Keystone Electronics 7701 | RS Americas |
Terminal | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 7701?
Additional datasheets, footprints and schematics for 7701 are listed on our Part Details page. You can also find images and similar parts to 7701 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7701 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7701 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7701 fall under?
The 7701 is listed under Test Equipment > Test Equipment Accessories > Switch System Cards & Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to 7701 when available in the Switch System Cards & Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7701 you can contact the distributor directly for product support, shipping queries etc.
Is the 7701 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7701 have stock available?
Authorised distributors including Future Electronics, Sager, Rutronik, Heilind Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 7701.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7701 often in real-time on the comparison pages.
What if I can't find stock of 7701?
You can fill out our help required form which you can use to request a quote for 7701 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.