770056-1 Power Connectors by TE Connectivity

12P UMNL II CAP REAR 94VO

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.41

Distributor Stock
Logo for Newark
Newark
from US$0.48
No stock
Buy Now
Logo for TE Store
TE Store
from US$0.46
1,216
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.41
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.68
-
Buy Now

Specifications

Number of Positions 12
Number of Rows 3
Row-to-Row Spacing .25mm, 6.35in
Contact Layout Matrix
Contact Retention Without
Multiple Contact Types Without
Length 1.05in
Height .845in
Panel Thickness .03 – .09in
Width .8in
Operating Voltage 600VAC
UL Flammability Rating UL 94V-0
Centerline (Pitch) 6.35mm, .25in
Housing Material Nylon GF
Housing Color Natural
Agency/Standard UL, CSA
VDE Tested Yes
UL Rating Recognized
CSA Rating Certified
Agency/Standard Number E28476
Glow Wire Rating Standard Part - Not Glow Wire
CSA File Number LR7189
Connector Mounting Type Cable Mount (Free-Hanging)
Assembly Integration Feature Without
Circuit Application Power & Signal
For Use With Standard Universal MATE-N-LOK Connectors
Packaging Quantity 1
Packaging Method Package
Contact Type Pin
Sealable No
Connector System Wire-to-Wire
Connector & Contact Terminates To Wire & Cable
Product Type Housing
Housing Type Receptacle
Termination Method to Wire & Cable Crimp
Operating Temperature Range -67 – 248°F, -55 – 120°C

Compatible Parts


Alternative Descriptions

12P UMNL II CAP REAR 94VO Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 12 Centerline (Pitch): 6.35 mm Housing Receptacle Wire-to-Wire 12 | Rectangular Power Connector | Part Number: 770056-1 | Internal Number: 770056-1 | 6.35 mm | TE Connectivity | TE Store
12P Umnl Ii Cap Rear 94Vo Rohs Compliant: Yes |Amp Te Connectivity 770056-1 | Newark Electronics
Conn Housing RCP 12 POS 6.35mm ST Rear Piece | Avnet America
Connector, 12P Umnl Ii Cap Rear 94Vo | TE Connectivity 770056-1 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 770056-1?

Additional datasheets, footprints and schematics for 770056-1 are listed on our Part Details page. You can also find images and similar parts to 770056-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 770056-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770056-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 770056-1 fall under?

The 770056-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 770056-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 770056-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 770056-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 770056-1 have stock available?

Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 770056-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 770056-1 often in real-time on the comparison pages.

What if I can't find stock of 770056-1?

You can fill out our help required form which you can use to request a quote for 770056-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay