Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.30
|
2,574
in stock
|
Buy Now | |
Heilind Electronics
from US$0.39
|
3,609
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
2,574
in stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
2,574
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
2,574
in stock
|
Buy Now | |
Farnell
from US$1.15
|
2,100
in stock
|
Buy Now | |
RS Americas
from US$0.44
|
250
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Contact Layout | Inline |
Contact Retention | Without |
Multiple Contact Types | Without |
Panel Thickness | .03 – .09in |
Height | 14.73mm |
Width | 20.32mm |
Length | 21.46mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | 6.35mm, .25in |
Housing Color | White |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
CSA Rating | Certified |
VDE Tested | Yes |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Standard Universal MATE-N-LOK Connectors |
Packaging Quantity | 1 |
Packaging Method | Package |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Pin |
Housing Type | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 248°F, -55 – 120°C |
03P UMNL II CAP REAR 94VO | Heilind Electronics |
Pin & Socket Connectors 03P Umnl Ii Cap Rear 94Vo |Amp Te Connectivity 770048-1 | Newark Electronics |
Pin&Socket Connectors 03P UMNL II CAP REAR 94VO | Rapid Electronics |
TE Connectivity 03P UMNL II CAP REAR 94VO Combination Li | Distrelec |
CONN HOUSING, RCPT, 3POS, 1ROW, 6.35MM | Farnell |
Connector, 03P Umnl Ii Cap Rear 94Vo | TE Connectivity 770048-1 | RS Americas |
Conn Housing RCP 3 POS 6.35mm Crimp ST Rear Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 6.35mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Receptacle |
Product Range | Universal MATE-N-LOK Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 770048-1?
Additional datasheets, footprints and schematics for 770048-1 are listed on our Part Details page. You can also find images and similar parts to 770048-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770048-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770048-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770048-1 fall under?
The 770048-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770048-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770048-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770048-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770048-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 770048-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770048-1 often in real-time on the comparison pages.
What if I can't find stock of 770048-1?
You can fill out our help required form which you can use to request a quote for 770048-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.