Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.39
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.47
|
4,705
in stock
|
Buy Now | |
RS Americas
from US$0.25
|
990
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.47
|
68
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
Boersig
from US$0.35
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Layout | Inline |
Length | .8in |
Panel Thickness | .76 – 2.29in, .76 – 2.29mm |
Width | .52in |
Height | .905in |
Operating Voltage | 600VAC |
Centerline (Pitch) | .25in, 6.35mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon GF |
Housing Color | Natural |
Agency/Standard | UL, CSA |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
CSA File Number | LR7189 |
Panel Mount Feature | With |
Panel Mount Feature Type | Latches |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Standard Universal MATE-N-LOK Connectors |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector System | Wire-to-Panel, Wire-to-Wire |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Sealable | No |
Housing Type | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 120°C, -67 – 248°F |
03P UMNL II CAP-FRONT 94VO | Heilind Electronics |
Connector, 03P Umnl Ii Cap-Front 94Vo | TE Connectivity 770047-1 | RS Americas |
03P Umnl Ii Cap-Front 94Vo Rohs Compliant: Yes |Amp Te Connectivity 770047-1 | Newark Electronics |
Conn Housing RCP 3 POS 6.35mm Crimp ST Front Piece | Avnet America |
Where can I find additional details, specifications and documents for a 770047-1?
Additional datasheets, footprints and schematics for 770047-1 are listed on our Part Details page. You can also find images and similar parts to 770047-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770047-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770047-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770047-1 fall under?
The 770047-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770047-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770047-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770047-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770047-1 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 770047-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770047-1 often in real-time on the comparison pages.
What if I can't find stock of 770047-1?
You can fill out our help required form which you can use to request a quote for 770047-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.