Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0770042-1,
CJ3102-000 |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.47
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.52
|
606
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.52
|
182
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
RS Americas
from US$0.47
|
-
|
Buy Now | |
Boersig
from US$0.46
|
-
|
Buy Now | |
TE Store
from US$0.48
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | 6.35in, .25mm |
---|---|
Number of Rows | 3 |
Number of Positions | 12 |
Multiple Contact Types | Without |
Contact Layout | Matrix |
Contact Retention | Without |
Width | 26.67mm |
Height | 27.43mm |
Length | 21.46mm |
Operating Voltage | 600VAC |
Housing Color | White |
Centerline (Pitch) | 6.35mm, .25in |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Standard Universal MATE-N-LOK Connectors |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Housing Type | Plug |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 248°F, -55 – 120°C |
12P UMNL II PLUG REAR 94VO | Heilind Electronics |
12P Umnl Ii Plug Rear 94Vo Rohs Compliant: Yes |Amp Te Connectivity 770042-1 | Newark Electronics |
Conn Housing PL 12 POS 6.35mm ST Rear Piece | Avnet America |
Universal MATE-N-LOK II, Connector, 19A, Plug, Rear, .25" Centerline | TE Connectivity 770042-1 | RS Americas |
12P UMNL II PLUG REAR 94VO Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 12 Centerline (Pitch): 6.35 mm Housing Plug Wire-to-Wire 12 | Rectangular Power Connector | Part Number: 770042-1 | Internal Number: 770042-1 | Alias Number: AMP-0-0770042-1 | 6.35 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 770042-1?
Additional datasheets, footprints and schematics for 770042-1 are listed on our Part Details page. You can also find images and similar parts to 770042-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770042-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770042-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770042-1 fall under?
The 770042-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770042-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770042-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770042-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770042-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 770042-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770042-1 often in real-time on the comparison pages.
What if I can't find stock of 770042-1?
You can fill out our help required form which you can use to request a quote for 770042-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.