Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0770038-1,
CJ3098-000 |
Prices starting from US$0.34
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$0.52 |
14,584
|
Buy Now | |
Newark Electronics | US$0.60 |
14,584
|
Buy Now | |
Rapid Electronics | US$0.57 |
14,584
|
Buy Now | |
Chip One Stop | US$0.49 |
14,584
|
Buy Now | |
Heilind Electronics | US$0.37 |
8,558
|
Buy Now | |
Heilind Electronics Asia | US$0.37 |
2,567
|
Buy Now | |
Avnet America | US$0.55 |
-
|
Buy Now | |
RS Americas | US$0.41 |
-
|
Buy Now | |
Boersig | US$0.34 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Row-to-Row Spacing | 6.35in, .25mm |
---|---|
Number of Positions | 6 |
Number of Rows | 2 |
Contact Retention | Without |
Contact Layout | Matrix |
Multiple Contact Types | Without |
Length | 1.08in |
Height | .375in |
Width | .55in |
Operating Voltage | 600VAC |
Housing Material | Nylon GF |
Centerline (Pitch) | 6.35mm, .25in |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Standard Universal MATE-N-LOK Connectors |
Packaging Quantity | 1 |
Packaging Method | Package |
Sealable | No |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Housing Type | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 248°F, -55 – 120°C |
Pin & Socket Connectors 06P Umnl Ii Plug Rea |Amp Te Connectivity 770038-1 | Newark Electronics |
Pin&Socket Connectors 06P UMNL II PLUG REA | Rapid Electronics |
TE Connectivity - AMP PWR CONN 06P UMNL II PLUG REAR 94VO | Distrelec |
06P UMNL II PLUG REAR 94VO | Heilind Electronics |
Conn Housing PL 6 POS 6.35mm ST Rear Piece | Avnet America |
Soft Shell Connector, 06P UMNL II PLUG REAR 94VO Universal MATE-N-LOK II Series | TE Connectivity 770038-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 6.35mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Plug |
Product Range | Universal MATE-N-LOK Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 770038-1?
Additional datasheets, footprints and schematics for 770038-1 are listed on our Part Details page. You can also find images and similar parts to 770038-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770038-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770038-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770038-1 fall under?
The 770038-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770038-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770038-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770038-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770038-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 770038-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770038-1 often in real-time on the comparison pages.
What if I can't find stock of 770038-1?
You can fill out our help required form which you can use to request a quote for 770038-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.