770032-1 Power Connectors by TE Connectivity

02P UMNL II PLUG REAR 94VO

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.22

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.27
10,621
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.30
10,621
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.26
10,621
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.22
10,621
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.23
250
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.25
-
Buy Now
Logo for Boersig
Boersig
from US$0.27
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

Number of Positions 2
Number of Rows 1
Contact Layout Inline
Multiple Contact Types Without
Contact Retention Without
Width .3in
Length .55in
Operating Voltage 600VAC
Housing Material Nylon GF
Housing Color Natural
Centerline (Pitch) 6.35mm, .25in
UL Flammability Rating UL 94V-0
Agency/Standard CSA, UL
CSA File Number LR7189
Agency/Standard Number E28476
UL Rating Recognized
Glow Wire Rating Standard Part - Not Glow Wire
CSA Rating Certified
VDE Tested Yes
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Power & Signal
Assembly Integration Feature Without
For Use With Standard Universal MATE-N-LOK Connectors
Packaging Method Package
Packaging Quantity 1
Housing Type Plug
Connector System Wire-to-Wire
Connector & Contact Terminates To Wire & Cable
Sealable No
Product Type Housing
Termination Method to Wire & Cable Crimp
Operating Temperature Range -55 – 120°C, -67 – 248°F

Compatible Parts


Alternative Descriptions

02P Umnl Ii Plug Rear 94Vo |Amp Te Connectivity 770032-1 | Newark Electronics
Pin&Socket Connectors 02P UMNL II PLUG REAR 94VO | Rapid Electronics
TE Connectivity - AMP PWR CONN 02P UMNL II PLUG REAR 94VO | Distrelec
Universal MATE-N-LOK II Series 6.35mm Pitch 2Way 1 Row Male Straight PCB Housing | TE Connectivity 770032-1 | RS Americas
Conn Housing PL 2 POS 6.35mm Crimp ST Rear Piece | Avnet America
INTERCONNECT KIT | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 770032-1?

Additional datasheets, footprints and schematics for 770032-1 are listed on our Part Details page. You can also find images and similar parts to 770032-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 770032-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770032-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 770032-1 fall under?

The 770032-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 770032-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 770032-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 770032-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 770032-1 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 770032-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 770032-1 often in real-time on the comparison pages.

What if I can't find stock of 770032-1?

You can fill out our help required form which you can use to request a quote for 770032-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay