Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$879.82
|
6
in stock
|
Buy Now | |
element14
from US$851.90
|
46
in stock
|
Buy Now | |
Farnell
from US$879.82
|
36
in stock
|
Buy Now | |
Newark Electronics
from US$805.00
|
35
in stock
|
Buy Now | |
TestEquity
from US$879.82
|
21
in stock
|
Buy Now | |
Distrelec
from US$856.24
|
3
in stock
|
Buy Now | |
Rutronik
from US$0.53
|
-
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
Rapid Electronics
from US$879.82
|
-
|
Buy Now | |
RS Americas
from US$805.00
|
-
|
Buy Now | |
Carlton-Bates
from US$0.43
|
-
|
Buy Now | |
Sager
from US$0.35
|
-
|
Buy Now | |
Welectron
from US$774.39
|
-
|
Buy Now |
Supply Voltage V AC | - |
---|---|
Input Power | - |
No Load Speed | 20000rpm |
Product Range | - |
Plug Type | UK |
SVHC | No SVHC (15-Jun-2015) |
Weight | 0.28g |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Differential Multiplexer Module |
---|---|
For Use With | Keithley Multimeters & Oscilloscopes |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
DIFFERENTIAL MUX W/AUTOMATIC CJC , 20CH | element14 |
Differential Multiplexer Module | Newark Electronics |
Keithley 7700 differential multiplexer | RS |
Keithley 20-channel Differential Multiplexer Suitable for 2700, 2701, 2750 Multimeter/Switch System | Distrelec |
Keithley 7700 Dual 1x10 Multiplexer Card | Rapid Electronics |
Multiplexer For Rtd Thermistor Thermocouple 20-Channel, Integra Series | Keithley Instruments 7700 | RS Americas |
Keithley 7700 20-Channel Multiplexer Card | Welectron |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Terminal Material | Brass |
---|---|
Mounting Hole Dia | 1.85mm |
Terminal Plating | Tin |
Connector Mounting | PCB Mount |
Connector Type | Terminal Block, PCB |
RoHS Compliant | Yes |
PC-SCREW INSTALL/CPATIV. | Rutronik |
0.032 (.81) Thick Brass Tin Plate Low Profile PC Screw Terminal | Future Electronics |
Terminal | Carlton-Bates |
Terminals PC SCREW TYPE TERM MATTE TINNED | Sager |
Where can I find additional details, specifications and documents for a 7700?
Additional datasheets, footprints and schematics for 7700 are listed on our Part Details page. You can also find images and similar parts to 7700 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7700 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7700 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7700 fall under?
The 7700 is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Rotary Tools.
Can I view similar or alternative parts?
You can view similar parts to 7700 when available in the Rotary Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7700 you can contact the distributor directly for product support, shipping queries etc.
Is the 7700 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7700 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, TestEquity and RS have stock available or on a lead time for 7700.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7700 often in real-time on the comparison pages.
What if I can't find stock of 7700?
You can fill out our help required form which you can use to request a quote for 7700 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.