Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | - |
---|---|
Supply Voltage Min | - |
Supply Voltage Max | - |
Current Rating | - |
Tones | - |
Sound Level SPL | - |
Resonant Frequency | - |
Transducer Mounting | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Behind Panel Depth | 30mm |
Colour | Black |
External Length / Height | 18mm |
External Width | 24mm |
Length | 18mm |
Panel Cutout Diameter | 16.2mm |
Supply Voltage | 12V |
BUZZER, BLACK | element14 |
Status: | Unknown |
---|---|
Series: | CST-100 Series |
RoHS: | Compliant |
Product Range | CST-100 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Gold Plated Contacts |
For Use With | CST-100 Housings |
RoHS Compliant | Yes |
Contact, Cst-100 Series, Socket, 26 Awg, 22 Awg, Crimp, Phosphor Bronze |Te Connectivity 770601-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
CST-100 CONTACT STRIP AU | Power and Signal Group |
Where can I find additional details, specifications and documents for a 770-6012?
Additional datasheets, footprints and schematics for 770-6012 are listed on our Part Details page. You can also find images and similar parts to 770-6012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770-6012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770-6012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770-6012 fall under?
The 770-6012 is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to 770-6012 when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770-6012 you can contact the distributor directly for product support, shipping queries etc.
Is the 770-6012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770-6012 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 770-6012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770-6012 often in real-time on the comparison pages.
What if I can't find stock of 770-6012?
You can fill out our help required form which you can use to request a quote for 770-6012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.