Status: | Unknown |
---|---|
Series: | LOCTITE 770 |
RoHS: | Unknown |
Prices starting from US$29.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$29.50
|
No stock
|
Buy Now |
Coating Type | Protective |
---|---|
Coating Applications | Industrial |
Dispensing Method | Bottle |
Coating Colour | Transparent |
Weight | 10g |
Product Range | LOCTITE 770 |
SVHC | No SVHC (27-Jun-2018) |
Volume | - |
Adhesive Applications | Bonding General Purpose |
Adhesive Colour | Transparent |
Adhesive Type | Cyanoacrylate |
Where can I find additional details, specifications and documents for a 770 10G?
Additional datasheets, footprints and schematics for 770 10G are listed on our Part Details page. You can also find images and similar parts to 770 10G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770 10G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770 10G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770 10G fall under?
The 770 10G is listed under Tools & Maintenance > Paints Coatings & Varnish > Miscellaneous Coatings.
Can I view similar or alternative parts?
You can view similar parts to 770 10G when available in the Miscellaneous Coatings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770 10G you can contact the distributor directly for product support, shipping queries etc.
Is the 770 10G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770 10G have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 770 10G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770 10G often in real-time on the comparison pages.
What if I can't find stock of 770 10G?
You can fill out our help required form which you can use to request a quote for 770 10G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.