Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$52.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$52.85
|
No stock
|
Buy Now |
No. of Blades | 13 |
---|---|
Blade Length | 12" |
Blade Material | Plastic |
Measuring Range Min | - |
Measuring Range Max | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
SET, FEELER GAUGE, PLASTIC, 12" BLADE | Farnell |
Where can I find additional details, specifications and documents for a 77-178-900?
Additional datasheets, footprints and schematics for 77-178-900 are listed on our Part Details page. You can also find images and similar parts to 77-178-900 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 77-178-900 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 77-178-900 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 77-178-900 fall under?
The 77-178-900 is listed under Tools & Maintenance > Hand Tools > Measuring & Levelling.
Can I view similar or alternative parts?
You can view similar parts to 77-178-900 when available in the Measuring & Levelling range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 77-178-900 you can contact the distributor directly for product support, shipping queries etc.
Is the 77-178-900 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 77-178-900 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 77-178-900.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 77-178-900 often in real-time on the comparison pages.
What if I can't find stock of 77-178-900?
You can fill out our help required form which you can use to request a quote for 77-178-900 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.