Status: | Unknown |
---|---|
Series: | 76 Series |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.23
|
No stock
|
Buy Now | |
Future Electronics
from US$2.13
|
9,434
in stock
|
Buy Now | |
Sager
from US$0.62
|
4,533
in stock
|
Buy Now | |
RS Americas
from US$1.97
|
593
in stock
|
Buy Now | |
Newark Electronics
from US$3.10
|
71
in stock
|
Buy Now | |
Rapid Electronics
from US$3.88
|
71
in stock
|
Buy Now | |
Chip One Stop
from US$2.37
|
71
in stock
|
Buy Now | |
Avnet America
from US$0.96
|
33
in stock
|
Buy Now | |
element14
from US$2.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Circuits | 2Circuits |
---|---|
Switch Actuator Style | Rocker |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 30VDC |
Contact Current DC Max | 150mA |
Product Range | 76 Series |
Switch Type | DIP Sealed |
SVHC | No SVHC (27-Jun-2018) |
Actuation Type | Raised |
Actuator Type | Raised Rocker |
Capacitance | 2pF |
Contact Resistance | 100mohm |
External Depth | 9.65mm |
External Length / Height | 7.49mm |
External Width | 7.1mm |
Lead Spacing | 2.5mm |
No. of Electrical Operations | 2000 |
No. of Mechanical Operations | 2000 |
No. of Positions | 2Ways |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Pitch Spacing | 2.54mm |
Storage Temperature Max | 85°C |
Storage Temperature Min | -55°C |
76 Series Raised Rocker SPST 2 Position Through Hole DIP Switch | Future Electronics |
DIP Switches / SIP Switches DIP Switch SPST 2 Pos Tape Seal | Sager |
Switch, DIP, SPST,2pos,150mA 30VDC, PCB mnt, 0.28in. L X 0.38in. W | Grayhill 76SB02ST | RS Americas |
Dip Switch: Raised Type, Circuitry: Spst, 2 Positions, Thru-Hole, Tape Sealed |Grayhill 76SB02ST | Newark Electronics |
DIP SW/SIP SW DIP Switch SPST 2 Pos Tape Seal | Rapid Electronics |
Switch DIP ON OFF SPST 2 Raised Rocker 0.15A 30VDC PC Pins 2000Cycle/SwitchCycle 2.54mm Thru-Hole Tube | Avnet America |
SWITCH, DIP, SPST, 2 WAY | element14 |
Where can I find additional details, specifications and documents for a 76SB02ST?
Additional datasheets, footprints and schematics for 76SB02ST are listed on our Part Details page. You can also find images and similar parts to 76SB02ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 76SB02ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 76SB02ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 76SB02ST fall under?
The 76SB02ST is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 76SB02ST when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 76SB02ST you can contact the distributor directly for product support, shipping queries etc.
Is the 76SB02ST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 76SB02ST have stock available?
Authorised distributors including Future Electronics, Sager, RS Americas, Newark Electronics and Rapid Electronics have stock available or on a lead time for 76SB02ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 76SB02ST often in real-time on the comparison pages.
What if I can't find stock of 76SB02ST?
You can fill out our help required form which you can use to request a quote for 76SB02ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.