Status: | Unknown |
---|---|
Series: | 76 Series |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$5.74 |
No stock
|
Buy Now | |
Future Electronics | US$2.90 |
6,470
|
Buy Now | |
Newark Electronics | US$3.14 |
2,340
|
Buy Now | |
Chip One Stop | US$1.79 |
2,340
|
Buy Now | |
Sager | US$0.86 |
1,268
|
Buy Now | |
RS Americas | US$2.96 |
958
|
Buy Now | |
Rapid Electronics | US$3.35 |
59
|
Buy Now | |
Avnet America | US$1.63 |
-
|
Buy Now | |
element14 | US$3.45 |
-
|
Buy Now |
No. of Circuits | 8Circuits |
---|---|
Switch Actuator Style | Piano Key |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 30VDC |
Contact Current DC Max | 150mA |
Product Range | 76 Series |
Switch Type | DIP Unsealed |
SVHC | No SVHC (27-Jun-2018) |
76 Series Side Actuated SPST 8 Position Through Hole DIP Switch | Future Electronics |
Dip Switch: Piano-Dip, Circuitry: Spst, 8 Positions, Thru-Hole Rohs Compliant: Yes |Grayhill 76PSB08T | Newark Electronics |
DIP Switches / SIP Switches DIP Switch SPST (up is off) 8 Pos | Sager |
Switch, DIP, SPST, 8pos, 150mA 30VDC, PCB mnt, 0.88in. L x 0.38in. W | Grayhill 76PSB08T | RS Americas |
DIP SW/SIP SW DIP Switch SPST (up is off) 8 Pos | Rapid Electronics |
Switch DIP ON OFF SPST 8 Piano 0.15A 30VDC PC Pins 2000Cycle/SwitchCycle 2.54mm Thru-Hole Tube | Avnet America |
SWITCH, SPST, 8 POS, PIANO ACTUATOR | element14 |
Where can I find additional details, specifications and documents for a 76PSB08T?
Additional datasheets, footprints and schematics for 76PSB08T are listed on our Part Details page. You can also find images and similar parts to 76PSB08T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 76PSB08T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 76PSB08T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 76PSB08T fall under?
The 76PSB08T is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 76PSB08T when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 76PSB08T you can contact the distributor directly for product support, shipping queries etc.
Is the 76PSB08T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 76PSB08T have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Chip One Stop, Sager and RS Americas have stock available or on a lead time for 76PSB08T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 76PSB08T often in real-time on the comparison pages.
What if I can't find stock of 76PSB08T?
You can fill out our help required form which you can use to request a quote for 76PSB08T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.