Status: | Unknown |
---|---|
Series: | WE-TDC HV Series |
RoHS: | Unknown |
Product Range | WE-TDC HV Series |
---|---|
Inductance Parallel | 5.6µH |
RMS Current - Parallel | 1.4A |
Saturation Current - Parallel | 2A |
Coupled Inductor Case | 8mm x 8mm x 1.8mm |
DC Resistance Max - Parallel | 0.234ohm |
SVHC | No SVHC (15-Jan-2019) |
oupled Inductor 5.6 µH 1.4 A 234 mOhm 80 | RS |
Inductor, 5.6Uh, 1.4A, 20%, Coupled | Newark Electronics |
INDUCTOR, 5.6UH, 1.4A, 20%, COUPLED | element14 |
Würth Elektronik Coupled Inductor, SMD, 5.6uH, 1.4A, 58MHz, 234mOhm | Distrelec |
Where can I find additional details, specifications and documents for a 76889430056?
Additional datasheets, footprints and schematics for 76889430056 are listed on our Part Details page. You can also find images and similar parts to 76889430056 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 76889430056 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 76889430056 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 76889430056 fall under?
The 76889430056 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 76889430056 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 76889430056 you can contact the distributor directly for product support, shipping queries etc.
Is the 76889430056 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 76889430056 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for 76889430056.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 76889430056 often in real-time on the comparison pages.
What if I can't find stock of 76889430056?
You can fill out our help required form which you can use to request a quote for 76889430056 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.