Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
768838-000,
9-1197987-1 |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.47
|
990
in stock
|
Buy Now | |
Heilind Electronics
from US$0.72
|
4,687
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.72
|
1,093
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
990
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
990
in stock
|
Buy Now | |
Chip One Stop
from US$0.59
|
990
in stock
|
Buy Now | |
Farnell
from US$0.95
|
800
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
RS Americas
from US$0.66
|
-
|
Buy Now | |
TTI Europe
from US$0.36
|
-
|
Buy Now | |
Sager
from US$0.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Tag Color | White |
---|---|
Tag Length | 1.8in, 50.8mm |
Tag Height | 6.4mm, .25in |
Number of Tie-Wrap Holes | 4 |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 250 |
Recommended Printer | See Printer Ribbon Matrix |
Printer Technology | Thermal Transfer |
Tag Grade | Military |
Operating Temperature Range | -55 – 135°C, -67 – 221°F |
768838-000 9-1197987-1 CM-SCE-TP-1/4-4H-9 | Heilind Electronics |
Wire Labels & Markers Cm-Sce-Tp-1/4-4H-9 |Raychem Te Connectivity 768838-000 | Newark Electronics |
Wire Labels&Markers HS-MARKER 1/4 WHITE | Rapid Electronics |
WIRE MARKERS - CLIP STYLE | Farnell |
Cable Accessories Marker Tag Polyolefin White | Avnet America |
Wire Marker, Cable Tie, Blank, White, Polyolefin, Irradiated, CM-SCE Series | TE Connectivity 768838-000 | RS Americas |
Wire Labels & Markers HS-MARKER 1/4 WHITE | Sager |
AMP768838-000 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 768838-000?
Additional datasheets, footprints and schematics for 768838-000 are listed on our Part Details page. You can also find images and similar parts to 768838-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 768838-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 768838-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 768838-000 fall under?
The 768838-000 is listed under Identification & Labeling > Printable Tags.
Can I view similar or alternative parts?
You can view similar parts to 768838-000 when available in the Printable Tags range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 768838-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 768838-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 768838-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 768838-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 768838-000 often in real-time on the comparison pages.
What if I can't find stock of 768838-000?
You can fill out our help required form which you can use to request a quote for 768838-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.