Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-1195979-6,
7672673001 |
Insulation Material | Halogen-Free Polymer |
---|---|
Wire Color | White |
Conductor Material | Tin-Plated Copper |
Cable Configuration | Twisted Pair |
Number of Strands | 19 |
Number of Conductors | 2 |
Strand Size | 24AWG |
Wire Size | 22AWG, .4mm² |
Overall Outside Diameter | 2.66mm |
Voltage Rating | 750/1300VAC |
Halogen Free | Yes |
Packaging Method | Reel |
Packaging Quantity | 1 |
Cable Style | Primary |
Product Type | Cable |
Product Classification | SPEC 100G |
Cable Type | Spec 100G |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Twisted Pair 2Conductors 24AWG Tin Plated Copper White/White 1300VAC T/R | Avnet America |
Multi-Conductor Cables 100G0121-0.40-9/9 | Sager |
Where can I find additional details, specifications and documents for a 7672673001?
Additional datasheets, footprints and schematics for 7672673001 are listed on our Part Details page. You can also find images and similar parts to 7672673001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7672673001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7672673001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7672673001 fall under?
The 7672673001 is listed under Wire & Cable > Twisted Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to 7672673001 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7672673001 you can contact the distributor directly for product support, shipping queries etc.
Is the 7672673001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7672673001 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 7672673001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7672673001 often in real-time on the comparison pages.
What if I can't find stock of 7672673001?
You can fill out our help required form which you can use to request a quote for 7672673001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.