Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
766945-000,
1-1195977-9 |
Prices starting from US$228.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$316.65
|
161
in stock
|
Buy Now | |
Rapid Electronics
from US$364.27
|
161
in stock
|
Buy Now | |
Chip One Stop
from US$228.00
|
161
in stock
|
Buy Now | |
Farnell
from US$573.02
|
129
in stock
|
Buy Now | |
Heilind Electronics
from US$337.69
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$337.69
|
1
in stock
|
Buy Now | |
Avnet America
from US$266.98
|
-
|
Buy Now | |
Avnet Asia
from US$348.81
|
-
|
Buy Now | |
Sager
from US$229.47
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Impedance | 3000Ω |
Space-Grade | No |
Product Type | Data Bus Component |
Connector Type | Jack |
Connector Style | Threaded |
Connection Type | Solder |
Operating Temperature (Max) | 125°C |
Rf Connectors/Coaxial Connectors D-621-0424 |Raychem Te Connectivity 766945-000 | Newark Electronics |
RF Connectors/Coaxial Connectors D-621-0424 | Rapid Electronics |
DATA BUS CONNECTORS | Farnell |
Cross Referenced to TE CNTY RAYCHEM - Part: RYCD-621-0424 | Heilind Electronics |
Connector Accessories Stub Terminators Socket | Avnet America |
Connector Accessories Bus/Stub Terminator | Avnet Asia |
Data Bus Components - Connectors Triax FML Connector | Sager |
Where can I find additional details, specifications and documents for a 766945-000?
Additional datasheets, footprints and schematics for 766945-000 are listed on our Part Details page. You can also find images and similar parts to 766945-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 766945-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 766945-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 766945-000 fall under?
The 766945-000 is listed under Cable Assemblies > Data Bus Components > Data Bus Terminators.
Can I view similar or alternative parts?
You can view similar parts to 766945-000 when available in the Data Bus Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 766945-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 766945-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 766945-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Heilind Electronics have stock available or on a lead time for 766945-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 766945-000 often in real-time on the comparison pages.
What if I can't find stock of 766945-000?
You can fill out our help required form which you can use to request a quote for 766945-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.