Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$200.72
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$200.72
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Blue |
Number of Rows | 1 |
LVDC Grid Interconnect | No |
Number of Ports | 1 |
Configuration | Double-Ended |
Contact Mating Area Plating Material | Silver over Nickel |
Contact Base Material | Copper Alloy |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Cable Assembly Length | 6ft, 1.82m |
Packaging Method | Package |
Shielded | No |
Connector Type (End B) | Power Connector |
Connector Type | Plug |
Product Type | Cable Assembly |
Strain Relief | With |
Connector Type (End A) | Power Connector |
Cable Assembly Type | Wave Crimp |
Sealed | No |
Wire Tap/Termination Type | Flat Cable |
AMPOWER Wave Crimp System | Avnet America |
Where can I find additional details, specifications and documents for a 766682-1?
Additional datasheets, footprints and schematics for 766682-1 are listed on our Part Details page. You can also find images and similar parts to 766682-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 766682-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 766682-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 766682-1 fall under?
The 766682-1 is listed under Cable Assemblies > Copper Cable Assemblies > Power Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 766682-1 when available in the Power Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 766682-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 766682-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 766682-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 766682-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 766682-1 often in real-time on the comparison pages.
What if I can't find stock of 766682-1?
You can fill out our help required form which you can use to request a quote for 766682-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.