Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
766673-000,
2-1195975-2 |
Insulation Material | Heat Shrink Radiation-Crosslinked Modified Polyamide with hot-melt adhesive lining |
---|---|
Splice Material | Copper |
Insulation Sleeve Material | Nylon |
Plating Material | Tin |
Color | Red |
Weight per Piece | 1.18g |
Splice Configuration | Single to Single |
Terminal & Splice Type | Splice |
Outside Diameter | 4.318mm, .17in |
Overall Length | 37mm, 1.5in |
Wire Size | .75 – .5mm², 18 – 20AWG |
Government Qualified | No |
Barrel Color | Red |
Packaging Quantity | 1000 |
Packaging Method | Box |
Splice Type | In-Line Splice |
Product Type | Crimp Splice |
Insulated | Yes |
Sealable | Yes |
Serrated | No |
Barrel Type | Closed Barrel |
Cable Accessories Crimp Splice | Avnet America |
Crimp Terminal, D-406-2004 | TE Connectivity 766673-000 | RS Americas |
Terminals D-406-2004 | Sager |
Where can I find additional details, specifications and documents for a 766673-000?
Additional datasheets, footprints and schematics for 766673-000 are listed on our Part Details page. You can also find images and similar parts to 766673-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 766673-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 766673-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 766673-000 fall under?
The 766673-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 766673-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 766673-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 766673-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 766673-000 have stock available?
Authorised distributors including Avnet America, RS Americas, Sager and Power and Signal Group have stock available or on a lead time for 766673-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 766673-000 often in real-time on the comparison pages.
What if I can't find stock of 766673-000?
You can fill out our help required form which you can use to request a quote for 766673-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.