Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
766379-000,
9-1195972-0 |
Splice Material | Nickel-Plated |
---|---|
Insulation Material | Polyvinylidene |
Splice Features | Splice Kit |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Overall Length | 1.15in, 29.3mm |
Wire Size | .4 – 1mm², 22 – 18AWG, 754 – 1900CMA |
Barrel Inside Diameter | .061in, 1.55mm |
Government Qualified | No |
Heavy Duty | No |
Packaging Method | Bag/Box |
Product Type | Splice |
Insulated | Yes |
Barrel Type | Closed Barrel |
Splice Type | In-Line Splice |
Support Style | Non-Insulation Support |
Accessory Type | Splice |
Serrated | No |
Sealable | Yes |
Wire/Cable Type | Insulated Wire |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
WIRE SPLICE, CRIMP, BLUE, 18AWG, 1MM2 | element14 |
Cable Accessories In-Line Sealed Crimp Splice | Avnet America |
Terminals INSULATED SPLICE | Sager |
Where can I find additional details, specifications and documents for a 766379-000?
Additional datasheets, footprints and schematics for 766379-000 are listed on our Part Details page. You can also find images and similar parts to 766379-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 766379-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 766379-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 766379-000 fall under?
The 766379-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 766379-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 766379-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 766379-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 766379-000 have stock available?
Authorised distributors including element14, Avnet America, Sager and Farnell have stock available or on a lead time for 766379-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 766379-000 often in real-time on the comparison pages.
What if I can't find stock of 766379-000?
You can fill out our help required form which you can use to request a quote for 766379-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.