Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
765475-000,
1-1195959-1 |
Body Plating Material | Nickel |
---|---|
Cable Connector Orientation | Straight |
Body Material | Brass/Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Brass |
Conductor Outside Diameter | .025in, .64mm |
RF Connector Mated Outer Diameter (Approximate) | .64in, 16.256mm |
Dielectric Outside Diameter (Max) | .06in, 1.55mm |
Panel Thickness (Recommended) | 3.2mm, .126in |
Shield Outside Diameter (Min) | .9 – 3mm, .035 – .118in |
Panel Cutout | 12 x 12.9mm D-Shape |
Impedance | 50Ω |
Panel Mount Feature Type | Hex Nut |
Dielectric Material | PTFE |
Coupling Nut Base Material | Brass |
RF Interface | TNC |
Connector & Contact Terminates To | Wire & Cable |
RF Connector Style | Jack |
Termination Method to Wire & Cable | Solder |
Cable Type | RG 316, RG 174, RG 188, RG 196, RG 178 |
Rtd-50-S-02 |Raychem Te Connectivity 765475-000 | Newark Electronics |
Conn TNC RCP 0Hz to 2.8GHz 50Ohm Solder ST Thru-Hole Gold | Avnet America |
RTD-50-S-02 | TE Connectivity 765475-000 | RS Americas |
RF Connectors / Coaxial Connectors RTD-50-S-02 | Sager |
Conn TNC F 0GHz to 2.8GHz 50Ohm Solder ST Panel Mount Gold | Avnet Abacus |
Where can I find additional details, specifications and documents for a 765475-000?
Additional datasheets, footprints and schematics for 765475-000 are listed on our Part Details page. You can also find images and similar parts to 765475-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 765475-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 765475-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 765475-000 fall under?
The 765475-000 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 765475-000 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 765475-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 765475-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 765475-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Avnet Abacus have stock available or on a lead time for 765475-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 765475-000 often in real-time on the comparison pages.
What if I can't find stock of 765475-000?
You can fill out our help required form which you can use to request a quote for 765475-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.