Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Primary Product Color | Black |
---|---|
Strain Relief Type | 4 Cable Fixed Drawer Connector |
Primary Product Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Comment | Service loop suggested, when float mount strain relief used., Polarizing slot, 2 places. |
Protection & Strain Relief Accessory Type | Strain Relief |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Where can I find additional details, specifications and documents for a 765242-1?
Additional datasheets, footprints and schematics for 765242-1 are listed on our Part Details page. You can also find images and similar parts to 765242-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 765242-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 765242-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 765242-1 fall under?
The 765242-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Strain Relief.
Can I view similar or alternative parts?
You can view similar parts to 765242-1 when available in the PCB Connector Strain Relief range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 765242-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 765242-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 765242-1 have stock available?
There is no stock from authorised distributors for 765242-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 765242-1 often in real-time on the comparison pages.
What if I can't find stock of 765242-1?
You can fill out our help required form which you can use to request a quote for 765242-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.