Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.69
Distributor | Stock | ||
---|---|---|---|
element14
from US$1.69
|
-
|
Buy Now |
Product Range | - |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 8Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | - |
Connector Body Material | Metal Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting | Cable Mount |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Termination | Solder |
Contact Termination Type | Solder |
Gender | Receptacle |
Panel Cutout Diameter | 15mm |
SOCKET, IN-LINE, 8WAY | element14 |
Where can I find additional details, specifications and documents for a 765.048?
Additional datasheets, footprints and schematics for 765.048 are listed on our Part Details page. You can also find images and similar parts to 765.048 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 765.048 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 765.048 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 765.048 fall under?
The 765.048 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 765.048 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 765.048 you can contact the distributor directly for product support, shipping queries etc.
Is the 765.048 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 765.048 have stock available?
Authorised distributors including element14 have stock available or on a lead time for 765.048.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 765.048 often in real-time on the comparison pages.
What if I can't find stock of 765.048?
You can fill out our help required form which you can use to request a quote for 765.048 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.