Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
764619-000,
6-1195952-3 |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.93
|
No stock
|
Buy Now | |
Heilind Electronics
from US$2.81
|
261
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.81
|
61
in stock
|
Buy Now | |
Newark Electronics
from US$2.60
|
-
|
Buy Now | |
Avnet America
from US$1.85
|
-
|
Buy Now | |
element14
from US$1.82
|
-
|
Buy Now | |
Boersig
from US$2.15
|
-
|
Buy Now | |
Distrelec
from US$2.52
|
-
|
Buy Now | |
TTI Europe
from US$1.12
|
-
|
Buy Now | |
Sager
from US$1.02
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lead Stranding | Stranded |
---|---|
Lead Plating Material | Tin |
Lead Color | Green |
Pre-Installed Lead | Yes |
Pre-Installed Lead Type | XL Polyethylene |
Wire Size | 16AWG, 1.5mm² |
Shield Outside Diameter (Min) | 3.7mm, .145in |
Expanded Inside Diameter (Min) | 6.4mm, .252in |
Pre-Installed Lead Wire Size | .38mm² |
Overall Length | 1.28in, 32.5mm |
Jacket Outside Diameter | .276in, 1.5mm |
Recovered Inside Diameter (Max) | 3.3mm, .13in |
Government Qualified | No |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Product Type | Shield Terminator |
Temperature Indicator | No |
Operating Temperature (Max) | 125°C |
Resistance Properties | Splash Protection |
Wire Temperature (Max) | 85°C |
Cross Referenced to TE CNTY RAYCHEM - Part: RYCCWT-7-W122-5 SLDR SLV W/22AWG LEAD | Heilind Electronics |
Solder Sleeve, Po, 32.5Mm, 16Awg, Clear Rohs Compliant: No |Raychem Te Connectivity 764619-000 | Newark Electronics |
Cable Accessories Terminator Polyolefin | Avnet America |
SOLDER SLEEVE, PO, 32.5MM, 16AWG, CLEAR | element14 |
Solder Sleeves & Shield Tubing S-SLEEVE SHLD TRMNTR .275 O/D .145 S/D | Sager |
Cable Accessories Solder Sleeve Shield Terminator Transparent Polyvinylidene Fluoride/Polyolefin Green | Avnet Abacus |
Where can I find additional details, specifications and documents for a 764619-000?
Additional datasheets, footprints and schematics for 764619-000 are listed on our Part Details page. You can also find images and similar parts to 764619-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 764619-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 764619-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 764619-000 fall under?
The 764619-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 764619-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 764619-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 764619-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 764619-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 764619-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 764619-000 often in real-time on the comparison pages.
What if I can't find stock of 764619-000?
You can fill out our help required form which you can use to request a quote for 764619-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.