764220-000 Power Cable Accessories by TE Connectivity

WCSF-050-3/1-40N-B10

Status: Active
Series: -
RoHS: Unknown
Aliases: WCSF-050-3/1-40N-B10,
6-1199552-6
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Color Black
Recovered Wall Thickness (Max) .89mm
Wall Thickness Thick/Heavy
Recovered Inside Diameter (Max) 1.3mm
Expanded Inside Diameter (Min) 3.3mm
Cut Length 40in
Product Use As a Body Shim (Uncoated Only), Sealing and Corrosion Protection, Mechanical Protection, Splicing Cables
Other Colors Available No
Product Availability AMERICAS
Product Type Heat Shrink Tubing
Adhesive Coating Yes
Technology Heat Shrink
Flammability Flame-Retardant


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 764220-000?

Additional datasheets, footprints and schematics for 764220-000 are listed on our Part Details page. You can also find images and similar parts to 764220-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 764220-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 764220-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 764220-000 fall under?

The 764220-000 is listed under Power Systems > Power Cable Accessories > Power Cable Tubing & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 764220-000 when available in the Power Cable Tubing & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 764220-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 764220-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 764220-000 have stock available?

There is no stock from authorised distributors for 764220-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 764220-000 often in real-time on the comparison pages.

What if I can't find stock of 764220-000?

You can fill out our help required form which you can use to request a quote for 764220-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay