Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
763963-000,
9-1195947-0 |
Cable Shield Material | Tin, Silver |
---|---|
Lead Stranding | Solid-OFHC |
Lead Color | White/Blue |
Lead Plating Material | Silver |
Shield Outside Diameter (Max) | 2.8 mm |
Pre-Installed Lead Type | M81822/13 |
Overall Length | 30mm, 1.181in |
Pre-Installed Lead Wire Size | .05mm², 30AWG |
Jacket Outside Diameter | 1.7 – 4.4mm, .065 – .175in |
Dielectric Outside Diameter | 2.5mm, .098in |
Conductor Outside Diameter | .011 – .063in, .3 – 1.6mm |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Government Qualified | No |
Product Type | Coax Terminator |
Temperature Indicator | No |
Applies To | Coaxial Cable |
Splice Type | SolderSleeve |
Temperature Indicator Type | No |
Termination Method | Solder |
Operating Temperature (Max) | 150°C |
Resistance Properties | Splash Protection |
B-041-30-N |Raychem Te Connectivity 763963-000 | Newark Electronics |
Cable Accessories Cable Termination | Avnet America |
Solder Sleeves & Shield Tubing B-041-30-N | Sager |
Where can I find additional details, specifications and documents for a 763963-000?
Additional datasheets, footprints and schematics for 763963-000 are listed on our Part Details page. You can also find images and similar parts to 763963-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 763963-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 763963-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 763963-000 fall under?
The 763963-000 is listed under Harnessing > Interconnect Devices > Coax Cable Termination.
Can I view similar or alternative parts?
You can view similar parts to 763963-000 when available in the Coax Cable Termination range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 763963-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 763963-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 763963-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 763963-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 763963-000 often in real-time on the comparison pages.
What if I can't find stock of 763963-000?
You can fill out our help required form which you can use to request a quote for 763963-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.