Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
763665J001,
8-1195945-1 |
Flexibility | Very Flexible |
---|---|
Material | Irradiated Modified Polyolefin |
Color | Black |
Shrink Ratio | 2:1 |
Expanded Inside Diameter (Min) | 26.8mm, 1.055in |
Recovered Wall Thickness (Tolerance) | .035in, .89mm |
Voltage (Max) | .6kV |
Product Source | China, US |
Low Outgassing | No |
Packaging Method | Flat Spool |
Applicable Region | Global |
Product Family | V2 |
Wall Type | Single |
Shrink Temperature (Min) | 70°C |
Recovery Temperature | 90°C |
Operating Temperature Range | -30 – 125°C |
Resistant To | Wrinkling, Strain |
Flammability | Highly Flame-Retardant |
Heat Shrink Tube Single 26.8mm Diameter Polyolefin Flat Spool | Avnet America |
Heat Shrink Tubing 2:1 Polyolefin Black Reel | Avnet Asia |
Heat Shrink Tubing & Sleeves V2-25.0-0-FSP-SM | Sager |
Where can I find additional details, specifications and documents for a 763665J001?
Additional datasheets, footprints and schematics for 763665J001 are listed on our Part Details page. You can also find images and similar parts to 763665J001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 763665J001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 763665J001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 763665J001 fall under?
The 763665J001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 763665J001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 763665J001 you can contact the distributor directly for product support, shipping queries etc.
Is the 763665J001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 763665J001 have stock available?
Authorised distributors including Avnet America, Avnet Asia, Sager and Farnell have stock available or on a lead time for 763665J001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 763665J001 often in real-time on the comparison pages.
What if I can't find stock of 763665J001?
You can fill out our help required form which you can use to request a quote for 763665J001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.