Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.11
|
No stock
|
Buy Now | |
RS Americas
from US$0.14
|
5,610
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
408
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
122
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
-
|
Buy Now | |
element14
from US$6.79
|
-
|
Buy Now | |
Carlton-Bates
from US$0.10
|
-
|
Buy Now | |
Sager
from US$0.05
|
-
|
Buy Now |
Cable Clamp / Clip Type | Screw Mount Cable Clamp |
---|---|
Internal Diameter | 12.7mm |
Cable Clamp / Clip Material | Nylon 6.6 (Polyamide 6.6) |
Cable Clamp / Clip Colour | White |
External Length | 19.6mm |
External Width | 9.525mm |
RoHS Compliant | Yes |
Cable Clamp, Nylon 6/6, Cable Dia .500 | Keystone Electronics 7633 | RS Americas |
NYLON CABLE CLAMP | Heilind Electronics |
Cable Fastener | Newark Electronics |
Clamp, Cable | Carlton-Bates |
Cable Mounting & Accessories CABLE CLAMP RING | Sager |
Where can I find additional details, specifications and documents for a 7633?
Additional datasheets, footprints and schematics for 7633 are listed on our Part Details page. You can also find images and similar parts to 7633 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7633 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7633 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7633 fall under?
The 7633 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to 7633 when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7633 you can contact the distributor directly for product support, shipping queries etc.
Is the 7633 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 7633 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 7633.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7633 often in real-time on the comparison pages.
What if I can't find stock of 7633?
You can fill out our help required form which you can use to request a quote for 7633 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.