7623 Cable Management by Keystone Electronics

CABLE CLAMPS

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0415

Distributor Stock
Logo for RS
RS
from US$129.93
25
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.06
1,897
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.07
1,897
in stock
Buy Now
Logo for element14
element14
from US$0.05
1,857
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.0449
279
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.0449
93
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$4.91
26
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.05
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$0.09
-
Buy Now
Logo for Sager
Sager
from US$0.0415
-
Buy Now

Specifications

Cable Clamp / Clip Type Screw Mount Cable Clamp
Internal Diameter 4.7mm
Cable Clamp / Clip Material Nylon 6.6 (Polyamide 6.6)
Cable Clamp / Clip Colour White
External Length 15.3mm
External Width 9.5mm
Height -

Alternative Descriptions

Cable Clamps | Newark Electronics
NYLON CABLE CLAMP | Heilind Electronics
Cable Clamp, Nylon 6/6, Cable Dia .187 | Keystone Electronics 7623 | RS Americas
Nylon .380 inch Long by .375 inch Wide Cable Clamp | Future Electronics
Clamp | Carlton-Bates
Cable Mounting & Accessories CABLE CLAMP 3/16 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 7623?

Additional datasheets, footprints and schematics for 7623 are listed on our Part Details page. You can also find images and similar parts to 7623 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 7623 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7623 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 7623 fall under?

The 7623 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.

Can I view similar or alternative parts?

You can view similar parts to 7623 when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 7623 you can contact the distributor directly for product support, shipping queries etc.

Is the 7623 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 7623 have stock available?

Authorised distributors including Newark Electronics, Farnell, element14, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 7623.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 7623 often in real-time on the comparison pages.

What if I can't find stock of 7623?

You can fill out our help required form which you can use to request a quote for 7623 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay