Options for Price Comparison
Distributor Statistics for 762285-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 762285-000
Details for 762285-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

762285-000 by TE Connectivity

TXR40AB00-2424AI2
Part Information
762285-000 image
Not applicable for solder process capability
Status: Active
Aliases: 762285-000, 2-1195936-5
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine
Specifications
Color:
Olive Drab
Adapter Plating Material:
Cadmium (AMS-QQ-P-416 Type II, Class 3)
Material:
Aluminum
Adapter Entry Size:
24
TE Adapter Code:
40
Cable Entry Diameter:
.01 – 1.5in, .2 – 38.1mm
Cable Diameter Range:
19.1 – 30.5mm, .75 – 1.2in
Connector Detail Specification Number:
D38999/40, D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46
Connector General Specification Number:
MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series III/Class C,F,K,W
Style:
Tinel-Lock Adapter
Connector Shell Size:
25, J
Termination Device Type:
Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Adapter Angle:
00
Overbraid Termination:
Tinel-Lock Ring
Salt Spray Resistance:
500Hr
Operating Temperature Range:
-85 – 347°F, -65 – 175°C
Compatible Parts
Alternate Descriptions
TXR40AB00-2424AI2 Avnet America